location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP EJ1600 disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EJ1600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EJ1600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511127294
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2020 04:57:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name QNAP EJ1600 disk array Black :
The short editorial description of QNAP EJ1600 disk array Black

16 x 3.5"/2.5", SAS 6Gbps, 3U, SFF-8088
More>>>
QNAP EJ1600 disk array Black:
The official marketing text of QNAP EJ1600 disk array Black as supplied by the manufacturer

The EJ1600 expansion enclosure is designed for expanding the storage space on a QNAP Enterprise ZFS NAS by connecting multiple expansion enclosures via high-speed mini SAS cables. Featuring a 6 Gbps SAS interface on the chassis, the EJ1600 ensures fast data passthrough from 6 Gbps SAS-enabled Enterprise ZFS NAS. This is especially useful for virtualization applications and large data applications that require high-performance interconnection, such as video surveillance, archiving large data, and TV broadcast storage, to provide businesses with optimized efficiency and maximized ROI. The EJ1600 connects to the Enterprise ZFS NAS via the dual path mini-SAS design to sustain continuous operations even if an external JBOD cable is disconnected.

- Dual-channel (Dual Path) to tolerate single node failure for uninterrupted operations
- Missing Mode protection
- High density, high efficiency and high scalability
- Flexible management with the QES Storage Manager
- Ideal backup storage for the dual-controller Enterprise ZFS NAS

Short summary description QNAP EJ1600 disk array Black:
This short summary of the QNAP EJ1600 disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP EJ1600, 2.5/3.5", Black

Long summary description QNAP EJ1600 disk array Black:
This is an auto-generated long summary of QNAP EJ1600 disk array Black based on the first three specs of the first five spec groups.

QNAP EJ1600. Storage drive size: 2.5/3.5", Number of storage drives supported: 16, Supported storage drive interfaces: Serial Attached SCSI. Product color: Black

Storage
Number of storage drives supported *
16
Storage drive size
2.5/3.5"
Supported storage drive interfaces
Serial Attached SCSI
Ports & interfaces
USB connectivity *
No
Design
Product color
Black
LED indicators
HDD, Power, System
Design
Number of fans
3 fan(s)
Fan diameter
2.36" (6 cm)
Certification
EN60950 BSMI VCCI CB LVD
Packaging content
Cables included
AC, SAS
Screws included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)