location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91101 baby swim float Vinyl Orange Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disney - Nemo SInflatable Swim Ring Baby Seat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914054
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 20:37:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 91101 baby swim float Vinyl Orange Swim ring :
The short editorial description of Bestway 91101 baby swim float Vinyl Orange Swim ring

BABY SEAT
More>>>
Bestway 91101 baby swim float Vinyl Orange Swim ring:
The official marketing text of Bestway 91101 baby swim float Vinyl Orange Swim ring as supplied by the manufacturer

BABY SEAT
- Safety valves
- Sturdy pre-tested vinyl
- 4 air chambers
- Diaper style seat
Content: One baby seat

Short summary description Bestway 91101 baby swim float Vinyl Orange Swim ring:
This short summary of the Bestway 91101 baby swim float Vinyl Orange Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91101, Swim ring, Vinyl, Orange

Long summary description Bestway 91101 baby swim float Vinyl Orange Swim ring:
This is an auto-generated long summary of Bestway 91101 baby swim float Vinyl Orange Swim ring based on the first three specs of the first five spec groups.

Bestway 91101. Product type: Swim ring, Material: Vinyl, Product color: Orange. Diameter: 25.2" (64 cm), Height: 9.45" (240 mm), Deflated diameter: 27.2" (69 cm). Quantity per pack: 1 pc(s), Package type: Full color box

Features
Material *
Vinyl
Product color *
Orange
Product type *
Swim ring
Chambers quantity
4
Built-in secure seat
Yes
Safety valve
Yes
Weight & dimensions
Diameter
25.2" (64 cm)
Height
9.45" (240 mm)
Deflated diameter
27.2" (69 cm)
Packaging data
Quantity per pack
1 pc(s)
Package type
Full color box