location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58110 pool part/accessory Thermometer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Assorted Float Pool Thermometer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918526
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58110 pool part/accessory Thermometer :
The short editorial description of Bestway 58110 pool part/accessory Thermometer

ASSORTED FLOAT POOL THERMOMETER
More>>>
Bestway 58110 pool part/accessory Thermometer:
The official marketing text of Bestway 58110 pool part/accessory Thermometer as supplied by the manufacturer

ASSORTED FLOAT POOL THERMOMETER
- String attached to keep thermometer in place
- Floating design
- Easy to read temperature gradation
- Displays in both Fahrenheit and Celsius
- Content: One thermometer
- Made in China

Short summary description Bestway 58110 pool part/accessory Thermometer:
This short summary of the Bestway 58110 pool part/accessory Thermometer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58110, Thermometer, Multicolor, °C, °F, China, 1 pc(s), Blister

Long summary description Bestway 58110 pool part/accessory Thermometer:
This is an auto-generated long summary of Bestway 58110 pool part/accessory Thermometer based on the first three specs of the first five spec groups.

Bestway 58110. Product type: Thermometer, Product color: Multicolor, Units of measurement: °C, °F. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 6.69" (170 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 480 pc(s)

Features
Product type *
Thermometer
Product color
Multicolor
Units of measurement
°C, °F
Country of origin
China
Intrastat code
95069990
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Packaging data
Package width
6.69" (170 mm)
Package depth
3.35" (85 mm)
Package height
11.6" (295 mm)
Package weight
3.53 oz (100 g)
Package volume
58000 cm³
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
480 pc(s)