location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67121 travel pillow Inflatable Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16.5" x 10" x 4"/42cm x 26cm x 10cm Flocked Air Camp Pillow
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916034 show
Category: Travel Pillows Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67121 travel pillow Inflatable Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 42cm x 26cm x 10cm / 16.5" x 10" x 4"
  • - Safety valve
  • - Sturdy pre-tested vinyl
  • - Sturdy coil beam construction
  • - Easy to carry
  • - Comfortable flocked surface
  • - For use as a pillow or a cushioned seat
  • - 2 assorted colors
  • - Repair patch
  • - Full color box
  • - Contents: One pillow, repair patch
Long product name Bestway 67121 travel pillow Inflatable Blue, White :
The short editorial description of Bestway 67121 travel pillow Inflatable Blue, White

16.5" x 10" x 4"/42cm x 26cm x 10cm Flocked Air Camp Pillow
More>>>
Short summary description Bestway 67121 travel pillow Inflatable Blue, White:
This short summary of the Bestway 67121 travel pillow Inflatable Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67121, Blue, White, Adults, Boy/Girl, Vinyl, Box, 18.9" (480 mm)

Long summary description Bestway 67121 travel pillow Inflatable Blue, White:
This is an auto-generated long summary of Bestway 67121 travel pillow Inflatable Blue, White based on the first three specs of the first five spec groups.

Bestway 67121. Product color: Blue, White, Recommended age group: Adults, Recommended gender: Boy/Girl. Width: 18.9" (480 mm), Height: 11.8" (300 mm), Weight: 5.29 oz (150 g). Minimum order quantity: 12 pc(s), Quantity per pallet: 1512 pc(s)

Features
Recommended age group *
Adults
Recommended gender
Boy/Girl
Inflatable *
Yes
Product color *
Blue, White
Material
Vinyl
Safety valve
Yes
Package type
Box
Intrastat code
39269092
Weight & dimensions
Width
18.9" (480 mm)
Weight & dimensions
Height
11.8" (300 mm)
Weight
5.29 oz (150 g)
Package width
4.72" (120 mm)
Package depth
7.68" (195 mm)
Package height
0.984" (25 mm)
Package volume
0.026, 26000
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
1512 pc(s)