Long product name Bestway 21047 swimming goggles Junior Unisex
:
CHARACTER GOGGLES
The short editorial description of Bestway 21047 swimming goggles Junior Unisex
CHARACTER GOGGLES
More>>>
Bestway 21047 swimming goggles Junior Unisex:
The official marketing text of Bestway 21047 swimming goggles Junior Unisex as supplied by the manufacturer
CHARACTER GOGGLES
- Soft comfort-fit eyecups
- Fully adjustable nose bridge
- Silicone head strap
- Content: One pair of goggles
Made in China
Short summary description Bestway 21047 swimming goggles Junior Unisex:
This short summary of the Bestway 21047 swimming goggles Junior Unisex data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway 21047, Unisex, Blue, Green, Orange, Pink, Transparent, White, Silicone, Junior
Long summary description Bestway 21047 swimming goggles Junior Unisex:
This is an auto-generated long summary of Bestway 21047 swimming goggles Junior Unisex based on the first three specs of the first five spec groups.
Bestway 21047. Suitable for: Unisex, Frame color: Blue, Green, Orange, Pink, Lens color: Transparent. Minimum order quantity: 12 pc(s), Quantity per pallet: 1296 pc(s). Package width: 8.07" (205 mm), Package depth: 1.42" (36 mm), Package height: 6.61" (168 mm)