location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 34009 inflatable boat Pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Happy Crustaclean Junior Boat 1.37m x 89cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930368 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 34009 inflatable boat Pool :
The short editorial description of Bestway 34009 inflatable boat Pool

HAPPY CRUSTACEAN JUNIOR BOAT
More>>>
Bestway 34009 inflatable boat Pool:
The official marketing text of Bestway 34009 inflatable boat Pool as supplied by the manufacturer

HAPPY CRUSTACEAN JUNIOR BOAT
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable bottom for extra comfort
- Tow rope with built-in grommet
- Heavy-duty handles
- Repair patch included
Content: One boat, repair patch

Short summary description Bestway 34009 inflatable boat Pool:
This short summary of the Bestway 34009 inflatable boat Pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 34009, Pool, Inflatable boat, Multicolor, Vinyl, Box, 30.3" (770 mm)

Long summary description Bestway 34009 inflatable boat Pool:
This is an auto-generated long summary of Bestway 34009 inflatable boat Pool based on the first three specs of the first five spec groups.

Bestway 34009. Recommended usage: Pool, Type: Inflatable boat, Product color: Multicolor. Width: 30.3" (770 mm), Length: 49.6" (1260 mm), Height: 11.4" (290 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 480 pc(s)

Features
Recommended usage *
Pool
Type *
Inflatable boat
Product color *
Multicolor
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Tow ring
Yes
Safety valve
Yes
Package type
Box
Intrastat code
95069990
Weight & dimensions
Width
30.3" (770 mm)
Length
49.6" (1260 mm)
Weight & dimensions
Height
11.4" (290 mm)
Weight
24 oz (680 g)
Deflated size (W x L)
53.9 x 35" (1370 x 890 mm)
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
2.17" (55 mm)
Package volume
31000 cm³
Packaging content
Quantity
1
Repair patch included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
480 pc(s)