location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolerz Inflatable Water Sport Items RAPID RIDER X4 ISLAND 2.57 m x 2.57 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43115 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928655 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2020 20:55:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island :
The short editorial description of Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island

RAPID RIDER X4 ISLAND
More>>>
Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island:
The official marketing text of Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island as supplied by the manufacturer

RAPID RIDER X4 ISLAND
- Screw valve
- Sturdy pre-tested vinyl
- All around grab rope with built-in grommets
- Premium construction with backrest
- Cool mesh bottom
- 2 built-in coolers
- 4 cup holders
- Heavy-duty repair patch included
Contents: One Island, repair patch

Short summary description Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island:
This short summary of the Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43115, Black, Yellow, Floating island, Vinyl, 94.9" (2.41 m), 20.1" (510 mm), 21.5 lbs (9.76 kg)

Long summary description Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island:
This is an auto-generated long summary of Bestway 43115 pool/beach float Black, Yellow Vinyl Floating island based on the first three specs of the first five spec groups.

Bestway 43115. Product color: Black, Yellow, Product type: Floating island, Material: Vinyl. Diameter: 94.9" (2.41 m), Height: 20.1" (510 mm), Weight: 21.5 lbs (9.76 kg). Package width: 18.9" (480 mm), Package depth: 17.7" (450 mm), Package height: 9.06" (230 mm). Quantity per pallet: 21 pc(s), Minimum order quantity: 1 pc(s)

Features
Product color *
Black, Yellow
Material *
Vinyl
Product type *
Floating island
Headrest
Yes
Backrest
Yes
Cup holder
Yes
Number of cup holders
4
Foldable
Yes
Intrastat code
39269097
Weight & dimensions
Diameter
94.9" (2.41 m)
Height
20.1" (510 mm)
Weight
21.5 lbs (9.76 kg)
Weight & dimensions
Deflated diameter
101.2" (2.57 m)
Packaging data
Package width
18.9" (480 mm)
Package depth
17.7" (450 mm)
Package height
9.06" (230 mm)
Package volume
57000 cm³
Package type
Box
Packaging content
Cooler bag
Yes
Repair patch included
Yes
Logistics data
Quantity per pallet
21 pc(s)
Minimum order quantity
1 pc(s)