location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS820, CX8xx 175000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS820, CX8xx
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72K0P00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646582667 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:17:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark CS820, CX8xx 175000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 175000 pages
  • - Cartridge recollection
  • - Print technology: Laser
  • - Lexmark
Guarantee: 2 years
Long product name Lexmark CS820, CX8xx 175000 pages :
The short editorial description of Lexmark CS820, CX8xx 175000 pages

175K Photoconductor (1 Pack) (CS820, CX8xx)
More>>>
Lexmark CS820, CX8xx 175000 pages:
The official marketing text of Lexmark CS820, CX8xx 175000 pages as supplied by the manufacturer

Essential to Lexmark Print System Performance.
Consistently outstanding image quality. Long-life system reliability. Superior sustainability. Innovative shake-free print system.

Photoconductor Unit
This Photoconductor Unit is designed to work best with Unison toner. Essential to Lexmark print system performance, Unison Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Value
Take a giant leap in longevity. Standout performance and maximum yield for a true investment in efficiency – and your professional future.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Programme
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Short summary description Lexmark CS820, CX8xx 175000 pages:
This short summary of the Lexmark CS820, CX8xx 175000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS820, CX8xx, 175000 pages, China, Laser, Lexmark, - CS820, CX8xx, 4.59 lbs (2.08 kg)

Long summary description Lexmark CS820, CX8xx 175000 pages:
This is an auto-generated long summary of Lexmark CS820, CX8xx 175000 pages based on the first three specs of the first five spec groups.

Lexmark CS820, CX8xx. Page yield: 175000 pages, Country of origin: China, Print technology: Laser. Package weight: 4.59 lbs (2.08 kg)

Features
Page yield *
175000 pages
Cartridge recollection
Yes
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
Lexmark
Features
Compatibility
- CS820, CX8xx
Packaging data
Package weight
4.59 lbs (2.08 kg)
Technical details
Package dimensions (WxDxH)
23.2 x 9.65 x 8.35" (590 x 245 x 212 mm)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)