Lexmark logo

Lexmark CS820, CX8xx

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147767
Info modified on:
03 Aug 2022, 09:17:37
Guarantee:
2 years
Long product name Lexmark CS820, CX8xx:

Colour (CMY) Developer / Photoc. Units Return Pr. Combo Pack (CS820, CX8xx)

Lexmark CS820, CX8xx:

Essential to Lexmark Print System Performance.
Consistently outstanding image quality. Long-life system reliability. Superior sustainability. Innovative shake-free print system.

Developer and Photoconductor
The Developer and Photoconductor are designed to work best with Unison toner. Essential to Lexmark print system performance, Unison Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Value
Take a giant leap in longevity. Standout performance and maximum yield for a true investment in efficiency – and your professional future.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Programme
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Lexmark Return Programme
Lexmark Return Programme Developer Units are patented devices that are sold at a special price subject to the restriction that the developer unit may be used only once. Following the initial use, the customer agrees to return the developer unit only to Lexmark for remanufacture and/or recycling. The Return Programme developer units are designed to stop working once they reach their respective rated life (as established by Lexmark). In addition, the developer units are designed to automatically update the memory in your printer to protect against the introduction of counterfeit and/or unauthorised third-party cartridges.

Short summary description Lexmark CS820, CX8xx:

Lexmark CS820, CX8xx, Cyan, Magenta, Yellow, China, Laser, Lexmark, - CS820, CX8xx, 2.45 lbs (1.11 kg)

Long summary description Lexmark CS820, CX8xx:

Lexmark CS820, CX8xx. Suitable for printing colors: Cyan, Magenta, Yellow, Country of origin: China, Print technology: Laser. Package weight: 2.45 lbs (1.11 kg)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.