location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX820dtfe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42K0022
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646605915 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 50 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB 1330 MHz
  • - 323 lbs (146.5 kg)
Long product name Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm :
The short editorial description of Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm

Color Laser, 50 ppm, 1200 x 1200 dpi, CCD, Quad Core 1,33 GHz, 2048MB RAM, 55 dBA
More>>>
Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm:
The official marketing text of Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm as supplied by the manufacturer

Fast output and strong duty cycle mean high productivity
The Lexmark CX820dtfe workgroup colour A4 MFP prints up to 50 pages per minute and has business-class features like preinstalled software solutions and a staple finisher.

Production-class performance
A 1,33 GHz quad core processor and standard 2 GB memory helps the CX820 Series handle complex jobs, while print speed of up to 50 ppm allows users in high-volume print environments to get fast colour output. Even large colour print jobs complete quickly so users are more productive.

Professional colour
Professional colour features include ultra-sharp 4800 Colour Quality, PANTONE® calibration and spot colour replacement for repeatable colour accuracy even with critical corporate identity elements.

Solutions flexibility
Lexmark-exclusive Embedded Solutions Framework (eSF) makes the MFP programmable to meet the needs of each customer and industry. Several software solutions are included, and more can be added.

Advanced media handling with built-in staple finishing
Equipped with standard input capacity of up to 1750 pages (expandable to 4500), a compact integrated staple finisher and prints on the broadest media weight range of any A4 colour laser MFP – from tissue-thin paper to thick card stock.

Exceptional touch screen
The CX820 Series’ 17,8 cm colour touch screen features an ultra-smooth surface that can be activated by almost anything, including pens, fingertips or nails – without pressure or direct skin contact.

Top-tier scanning
It starts with 1200 dpi CCD-based scan quality for colour and information accuracy, then adds automatic size sensing and ultrasonic multifeed detection to ensure that every page intended for archiving or integration into your digital workflow is successfully scanned.

Short summary description Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm:
This short summary of the Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX820dtfe, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

Lexmark CX820dtfe. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Duplex print speed (black, normal quality, A4/US Letter)
25 ppm
Duplex print speed (color, normal quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (color, normal quality, A4)
50 cpm
Time to first copy (black, normal)
6.5 s
Time to first copy (color, normal)
7.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, USB
Scan speed (color)
57 ppm
Scan speed (black)
57 ppm
Duplex scan speed (color)
57 ppm
Duplex scan speed (black)
57 ppm
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
2500 - 25000 pages per month
Maximum duty cycle *
200000 pages per month
Digital sender
No
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
1750 sheets
Total output capacity *
300 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum number of input trays
6
Maximum input capacity
4500 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Banner, Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Folio, Index card, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C4, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
4
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), Secure IP (Port 96xx), FTP, TFTP, ThinPrint .print integration, Telnet, IPP 1.0, 1.1, 2.0, Microsoft Web Services WSD, Pull Printing
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
Performance
Maximum internal memory
4096 MB
Card reader integrated
Yes
Internal memory *
2048 MB
Processor frequency
1330 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
55 dB
Sound pressure level (quiet mode)
52 dB
Sound power level (standby)
15 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
760 W
Power consumption (copying)
870 W
Power consumption (scanning)
115 W
Power consumption (ready)
80 W
Power consumption (sleep)
3.2 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
3.1 kWh/week
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 14, Fedora 15, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, Solaris 10 U4, Solaris 10 U5, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
10 - 32 °C
Operating altitude
0 - 114015.7" (0 - 2896 m)
Certificates
Certification
ENERGY STAR, ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT, Blue Angel (Blauer Engel)
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
25.6" (649 mm)
Depth
23.1" (588 mm)
Height
44.8" (1137.4 mm)
Weight
323 lbs (146.5 kg)
Packaging data
Package width
30" (762 mm)
Package depth
32.7" (830 mm)
Package height
54.3" (1380 mm)
Package weight
355.8 lbs (161.4 kg)
Logistics data
Harmonized System (HS) code
84433100
Other features
Printer management
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Finishing option
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)