location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX725de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40C9554
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646594141 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 47 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
  • - 99 lbs (44.9 kg)
Long product name Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm :
The short editorial description of Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm

Quad Core 1.2 GHz, 2 GB, duplex, CCD, ADF, 1200 x 1200 dpi, Ethernet, USB, 16 / 53 dBA, 700 Watt
More>>>
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm:
The official marketing text of Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm as supplied by the manufacturer

Quad core power

A 1.2 GHz quad core processor with up to 4 GB of memory gives the CX725 a powerful print controller.


Exceptional colour

Professional colour features including ultra-sharp 4800 Colour Quality, PANTONE® calibration and Lexmark Colour Replacement work with Unison Toner to deliver precision matching of critical hues.


Solutions flexibility

Lexmark-exclusive Cloud Solution Framework (cSF) and Embedded Solutions Framework (eSF) applications make the MFP programmable to meet the needs of each customer and industry.


Versatile media handling

Media loading and feeding are engineered for ease, reliability and versatility, with up to 650 pages of input capacity (expandable to 2,300), small-media and banner-length support and exceptionally durable input trays that resist misfeeds.


Light touchscreen

A bright, 17.8-cm (7-inch) colour touch screen features an ultra-smooth surface and can be activated by almost anything, including pens, fingertips or nails –without pressure or direct skin contact.


Advanced scanning

Automatic de-skew, mixed-size scanning, page-level jam recovery and integrated file compression make the CX725 a scanning power tool.

Short summary description Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm:
This short summary of the Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX725de, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm:
This is an auto-generated long summary of Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm based on the first three specs of the first five spec groups.

Lexmark CX725de. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 47 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Print speed (color, normal quality, A4/US Letter)
47 ppm
Time to first page (black, normal)
5 s
Time to first page (color, normal)
5.5 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
47 cpm
Copy speed (color, normal quality, A4)
47 cpm
Time to first copy (black, normal)
6.5 s
Time to first copy (color, normal)
7 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, USB
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
2000 - 20000 pages per month
Maximum duty cycle *
150000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 218 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Security features
SNMPv3
Performance
Maximum internal memory
4096 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (duplex printing)
55 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
53 dB
Sound pressure level (quiet mode)
48 dB
Sound power level (standby)
16 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Display diagonal
7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
700 W
Power consumption (average operating)
700 W
Power consumption (printing)
700 W
Power consumption (copying)
460 W
Power consumption (scanning)
85 W
Power consumption (ready)
100 W
Power consumption (sleep)
2.6 W
Energy Star Typical Electricity Consumption (TEC)
2.4 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 7.0, Debian 8.0, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.9" (505 mm)
Depth
21" (533 mm)
Height
25.5" (648 mm)
Weight
99 lbs (44.9 kg)
Packaging data
Package width
27.6" (700 mm)
Package depth
28.9" (735 mm)
Package height
37.6" (955 mm)
Package weight
141.1 lbs (64 kg)
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2017-01-12 02:36:43
Uk has collected 4 expert reviews for Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
betterbuys.com
Updated:
2017-05-06 01:37:00
The Lexmark CX725 Series joins its single-function sibling, the CS720 Series, as part of a new generation of color printers and multifunction printers (MFPs) in Lexmark's lineup.Lexmark continuously upgrades its products with newer features to make office...
Good Low operating costs, high-capacity cartridges, new Kofax Onboarding Agility framework...
Bad Doesn't support A3 (11" x 17") paper, no finishers, not intended for small businesses...
Bottom line New 50ppm color MFPs that are scalable and offer low operating costs in the form of high-yield cartridges and Lexmark's Rewards Program...
0%
Brand Image Article code product Stock Price from
Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28E0283 CX510de 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
France 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)