location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58265 pool part/accessory Floor protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Floor Protector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58265
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913064 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 58265 pool part/accessory Floor protector :
The short editorial description of Bestway 58265 pool part/accessory Floor protector

Pool Floor Protector
More>>>
Bestway 58265 pool part/accessory Floor protector:
The official marketing text of Bestway 58265 pool part/accessory Floor protector as supplied by the manufacturer

POOL FLOOR PROTECTOR
- Durable Polyethylene
- Provides added protection for pool floors
- Fits all sizes of Pools
Contents: 8 pieces pool floor protector

Short summary description Bestway 58265 pool part/accessory Floor protector:
This short summary of the Bestway 58265 pool part/accessory Floor protector data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58265, Floor protector, Green, Polypropylene (PP), 31.9" (810 mm), 31.9" (810 mm), 0.157" (4 mm)

Long summary description Bestway 58265 pool part/accessory Floor protector:
This is an auto-generated long summary of Bestway 58265 pool part/accessory Floor protector based on the first three specs of the first five spec groups.

Bestway 58265. Product type: Floor protector, Product color: Green, Material: Polypropylene (PP). Width: 31.9" (810 mm), Depth: 31.9" (810 mm), Height: 0.157" (4 mm). Quantity per pack: 8 pc(s), Package type: Foil bag, Package width: 31.9" (810 mm). Minimum order quantity: 8 pc(s), Quantity per pallet: 48 pc(s)

Features
Product type *
Floor protector
Product color
Green
Material
Polypropylene (PP)
Intrastat code
39269097
Weight & dimensions
Width *
31.9" (810 mm)
Depth *
31.9" (810 mm)
Height *
0.157" (4 mm)
Weight
3.53 lbs (1.6 kg)
Packaging data
Quantity per pack
8 pc(s)
Package type
Foil bag
Package width
31.9" (810 mm)
Package depth
31.9" (810 mm)
Package height
1.26" (32 mm)
Package volume
196000 cm³
Logistics data
Minimum order quantity
8 pc(s)
Quantity per pallet
48 pc(s)