location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58264 pool part/accessory Ground cloth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ground Cloth 5.0m x 3.0m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58264
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919042
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58264 pool part/accessory Ground cloth :
The short editorial description of Bestway 58264 pool part/accessory Ground cloth

GROUND CLOTH
More>>>
Bestway 58264 pool part/accessory Ground cloth:
The official marketing text of Bestway 58264 pool part/accessory Ground cloth as supplied by the manufacturer

GROUND CLOTH
- All new durable material
- Provides extra protection for the bottom of the pool
- Fits 4.12m x 2.01m x 1.22m 162” x 79” x 48”) and 4.04m x 2.01m x 1.00m 159” x 79” x 39.5”) Power SteelTM Frame Pools
Rectangular Frame Pools
Content: One ground cloth

Short summary description Bestway 58264 pool part/accessory Ground cloth:
This short summary of the Bestway 58264 pool part/accessory Ground cloth data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58264, Ground cloth, Blue, 162.2" (4.12 m), 79.1" (2.01 m), 48" (122 cm), 1 pc(s)

Long summary description Bestway 58264 pool part/accessory Ground cloth:
This is an auto-generated long summary of Bestway 58264 pool part/accessory Ground cloth based on the first three specs of the first five spec groups.

Bestway 58264. Product type: Ground cloth, Product color: Blue, Pool width (max): 162.2" (4.12 m). Quantity per pack: 1 pc(s), Package type: Box, Package width: 11.7" (298 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 120 pc(s)

Features
Product type *
Ground cloth
Product color
Blue
Pool width (max)
162.2" (4.12 m)
Pool length (max)
79.1" (2.01 m)
Pool height (max)
48" (122 cm)
Intrastat code
39269097
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Box
Package width
11.7" (298 mm)
Package depth
3.54" (90 mm)
Package height
11.5" (292 mm)
Package weight
2.58 lbs (1.17 kg)
Package volume
58000 cm³
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
120 pc(s)