location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double Designer Lounge - Airbed - 2-persons
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900194 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:20
The date of the most recent change of the data-sheet in Icecat's system
DECLARATION OF CONFORMITY (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress :
The short editorial description of Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress

DOUBLE DESIGNER LOUNGE
More>>>
Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress:
The official marketing text of Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress as supplied by the manufacturer

DOUBLE DESIGNER LOUNGE
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Coil beam construction
- Repair patch included
- Content: One lounge, repair patch

Short summary description Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress:
This short summary of the Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43045, Blue, Multicolor, Floating mattress, Vinyl, 352.7 lbs (160 kg), 68.5" (1740 mm), 81.1" (2060 mm)

Long summary description Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 43045 pool/beach float Blue, Multicolor Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 43045. Product color: Blue, Multicolor, Product type: Floating mattress, Material: Vinyl. Width: 68.5" (1740 mm), Depth: 81.1" (2060 mm), Height: 8.66" (220 mm). Package width: 13" (330 mm), Package depth: 11.8" (300 mm), Package height: 4.13" (105 mm). Quantity per pallet: 96 pc(s), Quantity per master (outer) case: 96 pc(s), Minimum order quantity: 4 pc(s)

Features
Product color *
Blue, Multicolor
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
352.7 lbs (160 kg)
Chambers quantity
2
Safety valve
Yes
Foldable
Yes
Intrastat code
39269097
Interleaved Two of Five (ITF-14)
36942138984119
Weight & dimensions
Width
68.5" (1740 mm)
Depth
81.1" (2060 mm)
Height
8.66" (220 mm)
Weight
7.8 lbs (3.54 kg)
Weight & dimensions
Deflated size (W x L)
70.1 x 85" (1780 x 2160 mm)
Thickness
0.0114" (0.29 mm)
Packaging data
Package width
13" (330 mm)
Package depth
11.8" (300 mm)
Package height
4.13" (105 mm)
Package volume
47000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
96 pc(s)
Quantity per master (outer) case
96 pc(s)
Minimum order quantity
4 pc(s)