location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Surfer Boy & Girl Surfboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928105 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:58
The date of the most recent change of the data-sheet in Icecat's system
Bestway 42046 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress :
The short editorial description of Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress

SURFER BOY & GIRL SURFBOARD
More>>>
Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress:
The official marketing text of Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress as supplied by the manufacturer

SURFER BOY & GIRL SURFBOARD
- Safety valve
- Sturdy pre-tested vinyl
- Sturdy I-beam construction
- Heavy-duty handles
- Repair patch included
- Content: One surf board, repair patch

Short summary description Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress:
This short summary of the Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 42046, Blue, Pink, Floating mattress, Pattern, Vinyl, 3 yr(s), 10 yr(s)

Long summary description Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 42046 pool/beach float Blue, Pink Pattern Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 42046. Product color: Blue, Pink, Product type: Floating mattress, Coloration: Pattern. Width: 18.1" (460 mm), Length: 44.1" (1120 mm), Height: 44.9" (1140 mm). Package width: 7.8" (198 mm), Package depth: 7.8" (198 mm), Package height: 1.57" (40 mm). Quantity per pallet: 576 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Blue, Pink
Coloration *
Pattern
Material *
Vinyl
Product type *
Floating mattress
Recommended age (min) *
3 yr(s)
Recommended age (max)
10 yr(s)
Safety valve
Yes
Intrastat code
95062900
Interleaved Two of Five (ITF-14)
76942138981673
Weight & dimensions
Width
18.1" (460 mm)
Length
44.1" (1120 mm)
Weight & dimensions
Height
44.9" (1140 mm)
Weight
16 oz (453 g)
Packaging data
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
1.57" (40 mm)
Package volume
45000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
576 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 42047 pool/beach float Multicolor Swim kickboard Bestway 42047 pool/beach float Multicolor Swim kickboard
(show image)
42047 42047
Bestway 32155 pool/beach float Multicolor Swim kickboard Bestway 32155 pool/beach float Multicolor Swim kickboard
(show image)
32155 32155