location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 42044 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Octopus Mini-Mat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138905885
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 42044 inflatable toy :
The short editorial description of Bestway 42044 inflatable toy

OCTOPUS MINI-MAT
More>>>
Bestway 42044 inflatable toy:
The official marketing text of Bestway 42044 inflatable toy as supplied by the manufacturer

OCTOPUS MINI-MAT
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Built-in tow rope
- Content: One air mat

Short summary description Bestway 42044 inflatable toy:
This short summary of the Bestway 42044 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 42044, Animals, 3 yr(s), Vinyl, Blue, Green, Yellow

Long summary description Bestway 42044 inflatable toy:
This is an auto-generated long summary of Bestway 42044 inflatable toy based on the first three specs of the first five spec groups.

Bestway 42044. Product type: Animals, Proper use: Pool, Recommended age (min): 3 yr(s), Recommended age (max): 10 yr(s), Safety valve, Material: Vinyl, Product color: Blue, Green, Yellow

Features
Product type *
Animals
Product color *
Blue, Green, Yellow
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Recommended age (max)
10 yr(s)
Proper use
Pool
Safety valve
Yes
Chambers quantity
2
Intrastat code
95062900
Weight & dimensions
Width
29.1" (740 mm)
Height
42.9" (1090 mm)
Weight & dimensions
Weight
12.3 oz (350 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
1.38" (35 mm)
Package height
10.6" (270 mm)
Package type
Blister
Package volume
27000 cm³
Packaging content
Packaging content
tow rope
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
1440 pc(s)