location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58173 Pool Covering Pool solar cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solar Pool Cover 5.49m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58173 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918687
Category: Pool Covering Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58173 Pool Covering Pool solar cover :
The short editorial description of Bestway 58173 Pool Covering Pool solar cover

SOLAR POOL COVER
More>>>
Bestway 58173 Pool Covering Pool solar cover:
The official marketing text of Bestway 58173 Pool Covering Pool solar cover as supplied by the manufacturer

SOLAR POOL COVER
- Cover floats on water surface to provide heat insulation
- Minimized pool debris
- Fits 5.49m 18’) Steel Pro™ and Power Steel Frame Pools
Content: One pool cover

Short summary description Bestway 58173 Pool Covering Pool solar cover:
This short summary of the Bestway 58173 Pool Covering Pool solar cover data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58173, Pool solar cover, Blue, 207.5" (5.27 m), 4.41 lbs (2 kg), Blister, 15" (380 mm)

Long summary description Bestway 58173 Pool Covering Pool solar cover:
This is an auto-generated long summary of Bestway 58173 Pool Covering Pool solar cover based on the first three specs of the first five spec groups.

Bestway 58173. Product type: Pool solar cover, Product color: Blue. Diameter: 207.5" (5.27 m), Weight: 4.41 lbs (2 kg). Package type: Blister, Package width: 15" (380 mm), Package depth: 22.8" (580 mm). Quantity per pallet: 24 pc(s), Minimum order quantity: 1 pc(s)

Features
Product type *
Pool solar cover
Product color *
Blue
Weight & dimensions
Diameter *
207.5" (5.27 m)
Weight
4.41 lbs (2 kg)
Packaging data
Package type
Blister
Package width
15" (380 mm)
Packaging data
Package depth
22.8" (580 mm)
Package height
11" (280 mm)
Technical details
Package volume
72000 cm³
Other features
Intrastat code
39269097
Logistics data
Quantity per pallet
24 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)