location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58111 floating light

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solar-Float Lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919394
Category: Floating Lights Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58111 floating light :
The short editorial description of Bestway 58111 floating light

SOLAR-FLOAT LAMP
More>>>
Bestway 58111 floating light:
The official marketing text of Bestway 58111 floating light as supplied by the manufacturer

SOLAR-FLOAT LAMP
- Advanced LED technology, multi-color alternating light
- Waterproof
- Solar-powered
- Turns on automatically at night
- Great for decoration on lawns or patios
- Simply place the Solar-Float Lamp in the sun and when night falls watch your yard come to light
- Extra long 8-hour run time
Content: One lamp

Short summary description Bestway 58111 floating light:
This short summary of the Bestway 58111 floating light data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58111, Transparent, Splash proof, Water resistant, 1 pc(s), LED, Blue, Green, Pink, Purple, White, Yellow, 8 h

Long summary description Bestway 58111 floating light:
This is an auto-generated long summary of Bestway 58111 floating light based on the first three specs of the first five spec groups.

Bestway 58111. Product color: Transparent, Protection features: Splash proof, Water resistant, Minimum order quantity: 1 pc(s). Bulb technology: LED, Light color: Blue, Green, Pink, Purple, White, Yellow, Bulb lifetime: 8 h. Power source type: Solar. Diameter: 7.09" (18 cm), Weight: 12.5 oz (355 g). Package width: 8.07" (205 mm), Package depth: 8.07" (205 mm), Package height: 2.95" (75 mm)

Features
Product color *
Transparent
Automatic on/off
Yes
Protection features
Splash proof, Water resistant
Intrastat code
94054039
Minimum order quantity
1 pc(s)
Lamps
Bulb technology *
LED
Light color
Blue, Green, Pink, Purple, White, Yellow
Bulb lifetime
8 h
Power
Power source type *
Solar
Weight & dimensions
Diameter
7.09" (18 cm)
Weight
12.5 oz (355 g)
Packaging data
Package width
8.07" (205 mm)
Package depth
8.07" (205 mm)
Package height
2.95" (75 mm)
Package volume
87000 cm³
Package type
Box
Packaging content
Quantity
1
Batteries included
Yes
Logistics data
Quantity per pallet
288 pc(s)
Country Distributor
Deutschland 1 distributor(s)