location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58106 pool part/accessory Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Cover 3.0m x 2.01m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918496
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58106 pool part/accessory Cover :
The short editorial description of Bestway 58106 pool part/accessory Cover

POOL COVER
More>>>
Bestway 58106 pool part/accessory Cover:
The official marketing text of Bestway 58106 pool part/accessory Cover as supplied by the manufacturer

POOL COVER
- Fits 3.00m x 2.01m x 66cm 118” x 79” x 26”) Splash Frame Pools
- PE material
- Includes ropes to secure cover
Content: One pool cover

Short summary description Bestway 58106 pool part/accessory Cover:
This short summary of the Bestway 58106 pool part/accessory Cover data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58106, Cover, Blue, Polyethylene, 118.1" (3 m), 79.1" (2.01 m), 26" (66 cm)

Long summary description Bestway 58106 pool part/accessory Cover:
This is an auto-generated long summary of Bestway 58106 pool part/accessory Cover based on the first three specs of the first five spec groups.

Bestway 58106. Product type: Cover, Product color: Blue, Material: Polyethylene. Width: 119.7" (3040 mm), Depth: 80.7" (2050 mm), Weight: 25.7 oz (730 g). Quantity per pack: 1 pc(s), Package type: Box, Package width: 7.76" (197 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 210 pc(s)

Features
Product type *
Cover
Product color
Blue
Material
Polyethylene
Pool width (max)
118.1" (3 m)
Pool length (max)
79.1" (2.01 m)
Pool height (max)
26" (66 cm)
Intrastat code
95069990
Weight & dimensions
Width *
119.7" (3040 mm)
Depth *
80.7" (2050 mm)
Weight
25.7 oz (730 g)
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
7.76" (197 mm)
Package depth
7.87" (200 mm)
Package height
3.15" (80 mm)
Package volume
24000 cm³
Packaging content
Accessories included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
210 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)