location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58033 pool part/accessory Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Set Pool Cover 3.05m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918250
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58033 pool part/accessory Cover :
The short editorial description of Bestway 58033 pool part/accessory Cover

POOL COVER
More>>>
Bestway 58033 pool part/accessory Cover:
The official marketing text of Bestway 58033 pool part/accessory Cover as supplied by the manufacturer

POOL COVER
- Fits 3.05m 10’) Fast Set™ Pools
- PE material
- Includes ropes to secure cover
- Drain holes to prevent water from accumulating
Content: One pool cover

Short summary description Bestway 58033 pool part/accessory Cover:
This short summary of the Bestway 58033 pool part/accessory Cover data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58033, Cover, Blue, Polyethylene, 120.1" (3.05 m), 28.5 oz (808 g), 1 pc(s)

Long summary description Bestway 58033 pool part/accessory Cover:
This is an auto-generated long summary of Bestway 58033 pool part/accessory Cover based on the first three specs of the first five spec groups.

Bestway 58033. Product type: Cover, Product color: Blue, Material: Polyethylene. Weight: 28.5 oz (808 g). Quantity per pack: 1 pc(s), Package type: Box, Package width: 7.76" (197 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 294 pc(s)

Features
Product type *
Cover
Product color
Blue
Material
Polyethylene
Pool diameter (max)
120.1" (3.05 m)
Intrastat code
95069990
Weight & dimensions
Weight
28.5 oz (808 g)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Box
Package width
7.76" (197 mm)
Package depth
7.87" (200 mm)
Package height
3.35" (85 mm)
Package volume
26000 cm³
Packaging content
Accessories included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
294 pc(s)
Brand Image Article code product Stock Price from
Bestway 58013 pool part/accessory Maintenance kit Bestway 58013 pool part/accessory Maintenance kit
(show image)
58013 Pool Maintenance Kit
Bestway 58381 pool part/accessory Filter pump cartridge Bestway 58381 pool part/accessory Filter pump cartridge
(show image)
58381 Flowclear Filter Pump