location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 34089 inflatable boat 1 person(s) Pool Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nemo Little Buddy Clowfish Raft
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34089
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138908763
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:01:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 34089 inflatable boat 1 person(s) Pool Raft :
The short editorial description of Bestway 34089 inflatable boat 1 person(s) Pool Raft

LITTLE BUDDY CLOWNFISH RAFT
More>>>
Bestway 34089 inflatable boat 1 person(s) Pool Raft:
The official marketing text of Bestway 34089 inflatable boat 1 person(s) Pool Raft as supplied by the manufacturer

LITTLE BUDDY CLOWNFISH RAFT
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable bottom for extra comfort
- See-thru window
- Content: One boat
- Made in China

Short summary description Bestway 34089 inflatable boat 1 person(s) Pool Raft:
This short summary of the Bestway 34089 inflatable boat 1 person(s) Pool Raft data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 34089, Pool, Raft, Orange, Vinyl, 1 person(s), China

Long summary description Bestway 34089 inflatable boat 1 person(s) Pool Raft:
This is an auto-generated long summary of Bestway 34089 inflatable boat 1 person(s) Pool Raft based on the first three specs of the first five spec groups.

Bestway 34089. Recommended usage: Pool, Type: Raft, Product color: Orange. Width: 24" (610 mm), Length: 35.8" (910 mm), Height: 7.87" (200 mm)

Features
Number of persons *
1 person(s)
Recommended usage *
Pool
Type *
Raft
Motor mount *
No
Product color *
Orange
Inflatable floor
Yes
Material *
Vinyl
Features
Safety valve
Yes
Country of origin
China
Package type
Polybag with insert card
Weight & dimensions
Width
24" (610 mm)
Length
35.8" (910 mm)
Height
7.87" (200 mm)
Deflated size (W x L)
40.2 x 27.2" (1020 x 690 mm)