Lexmark logo

Lexmark 42K2300 output stacker 50 sheets

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177313
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lexmark 42K2300 output stacker 50 sheets:

CX825, CX860 Staple Finisher (integrated)

Lexmark 42K2300 output stacker 50 sheets:

Staple and offset output into an up to 300-sheet output bin

Features

- The Inline Staple Finisher supports stapling of various plain, recycled or bond papers in A4, Folio, Legal, Letter and Oficio sizes into an up to 300-sheet output bin.
- Stapling of sets of up to 50 sheets of paper is supported with 1-position stapling (upper left corner) and offset stacking (20 mm or 0.79").
- Offset stacking is supported for bond papers in A4, A5 (long edge fed), Executive, Folio, JIS B5, Legal, Letter and Oficio sizes.
- Output bin full and output bin empty sensing is supported.

Short summary description Lexmark 42K2300 output stacker 50 sheets:

Lexmark 42K2300, 50 sheets, CX825, CX860, 13.4 lbs (6.08 kg), A4, Folio, Legal, Letter, Oficio

Long summary description Lexmark 42K2300 output stacker 50 sheets:

Lexmark 42K2300. Maximum capacity: 50 sheets, Compatible products: CX825, CX860. Weight: 13.4 lbs (6.08 kg). Media types supported: A4, Folio, Legal, Letter, Oficio

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.