location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB DDR3 1333MHz Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KCP313ND8/8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617253658 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:08:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 8 GB DDR3 1333 MHz
  • - 240-pin DIMM 1 x 8 GB
  • - CAS latency: 9
  • - 1.5 V
Guarantee: Lifetime
Long product name Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB :
The short editorial description of Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB

System Specific Memory, 8GB DDR3 1333MHz Module
More>>>
Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB:
The official marketing text of Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB as supplied by the manufacturer

Kingston Technology offers extremely reliable, high-performance desktop memory. Every module is customised and tested to meet the exact specification requirements of each system. Kingston memory can increase the processing power of your desktop. It’s guaranteed to be compatible and offers a great cost-performance benefit plus better multitasking, faster processing of multimedia files and smoother video streaming. For added peace of mind, Kingston memory is backed by a lifetime warranty, free technical support and legendary Kingston reliability.

- Expertise - From the industry leader in PC memory
- Superior quality and testing - All components are qualified and all modules are tested at all stages of production.
- Guaranteed compatibility - Kingston memory is guaranteed to be compatible with the system for which it’s designed.
- Lifetime warranty and free technical support
- Kingston system-specific memory for Acer, Dell and HP desktop computers (please make sure to always check the system and memory compatibility).

Short summary description Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB:
This short summary of the Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM, Green

Long summary description Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB:
This is an auto-generated long summary of Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module memory module 1 x 8 GB based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 8GB DDR3 1333MHz Module. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, Product color: Green

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
9
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
PC/server
Memory form factor *
240-pin DIMM
ECC *
No
Memory ranking
1
Memory voltage
1.5 V
Module configuration
512M x 64
Memory type
PC-10600
Product color
Green
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Compatible products
Acer: Aspire AT7 Series AT7-xxx, Veriton E430G; Dell: Optiplex 790 MT/DT/SFF, Optiplex 790 USFF, Precision Workstation T1650, Precision Workstation T3600; HP/Compaq: 100 Desktop 100-002LA, 100 Desktop 100-005EA, 100 Desktop 100-010EA, 100 Desktop 100-015EA, 100 Desktop 100-410nl, 100 Desktop 100-503d, 110 Desktop 110-000a, 110 Desktop 110-014, Business Desktop 6200 Pro (SFF/MT), Compaq Pro 4300 SFF, Compaq Pro 6300 MT/SFF, CQ Desktop CQ1000CS, CQ Desktop CQ1020FR, CQ Desktop CQ1050DE, CQ Desktop CQ1050FR, CQ Desktop CQ1050SC, CQ Desktop CQ1058HK, CQ Desktop CQ1070L, CQ Desktop CQ1080D, CQ Desktop CQ1090L, CQ Desktop CQ1110LA, CQ Desktop CQ1130L, CQ Desktop CQ1150AN, CQ Desktop CQ1151AN, CQ Desktop CQ2010, CQ Desktop CQ2013, CQ Desktop CQ2014, CQ Desktop CQ2024, CQ Desktop CQ2025, CQ Desktop CQ2701, CQ Desktop CQ2713W, CQ Desktop CQ2722LA, CQ Desktop CQ2723W, CQ Desktop CQ2730LA, CQ Desktop CQ2732LA, CQ Desktop CQ2900EC, CQ Desktop CQ2900EF, CQ Desktop CQ2900EG, CQ Desktop CQ2900EL, CQ Desktop CQ2900EP, CQ Desktop CQ2900EQ, CQ Desktop CQ2900ES, CQ Desktop CQ2900EU, CQ Desktop CQ2900EV, CQ Desktop CQ2902LA, CQ Desktop CQ2906ES, CQ Desktop CQ2951LA, CQ Desktop CQ2953LA, CQ Desktop CQ2954LA, Elite 8200 SFF/MT/CMT Desktop, Elite Desktop 8300 SFF/CM, Elite Desktop 8300e SFF, ENVY Desktop h8-1400z (CTO), ENVY Desktop h8-1401es, ENVY Desktop h8-1414, ENVY Desktop h8-1420z (CTO), ENVY Desktop h8-1423, ENVY Desktop h8-1425a, ENVY Desktop h8-1438l, ENVY Desktop h8-1445, ENVY Desktop h8-1450, Pavilion HPE h8-1230, Pavilion HPE h8-1234, Pavilion HPE h8-1239, Pavilion HPE h8-1240, Pavilion HPE h8-1300z, Pavilion p2-1013w, Pavilion p2-1033w, Pavilion p2-1049, Pavilion p2-1102, Pavilion p2-1105, Pavilion p2-1106, Pavilion p2-1107, Pavilion p2-1113w, Pavilion p2-1117c, Pavilion p2-1119, Pavilion p2-1120, Pavilion p2-1122, Pavilion p2-1123c, Pavilion p2-1123w, Pavilion p2-1124, Pavilion p2-1127c, Pavilion p2-1134, Pavilion p2-1140, Pavilion p2-1145, Pavilion p2-1146, Pavilion p2-1150l, Pavilion p2-12xxx, Pavilion p2-1300l, Pavilion p2-1308hk, Pavilion p2-1310l, Pavilion p2-1311, Pavilion p2-1312l, Pavilion p2-1313l, Pavilion p2-1314l, Pavilion p2-1320a, Pavilion p2-1320jp, Pavilion p2-1321, Pavilion p2-1321a, Pavilion p2-1321l, Pavilion p2-1322, Pavilion p2-1322a, Pavilion p2-1323a, Pavilion p2-1331il, Pavilion p2-1332ix, Pavilion p2-1333in, Pavilion p2-1334, Pavilion p2-1334in, Pavilion p2-1336il, Pavilion p2-1340jp, Pavilion p2-1350d, Pavilion p2-1350l, Pavilion p2-1374, Pavilion p2-1394, Pavilion p2-1411, Pavilion p2-1421l, Pavilion p6-2105la, Pavilion p6-2109la, Pavilion p6-2160la, Pavilion p6-2300ec, Pavilion p6-2300el, Pavilion p6-2300se, Pavilion p6-2300sj, Pavilion p6-2301ec, Pavilion p6-2301es, Pavilion p6-2301se, Pavilion p6-2301sh, Pavilion p6-2301sx, Pavilion p6-2302ea, Pavilion p6-2302el, Pavilion p6-2302ep, Pavilion p6-2302es, Pavilion p6-2302et, Pavilion p6-2302la, Pavilion p6-2302se, Pavilion p6-2302sh, Pavilion p6-2303ec, Pavilion p6-2303ep, Pavilion p6-2303es, Pavilion p6-2303et, Pavilion p6-2304el, Pavilion p6-2304es, Pavilion p6-2304et, Pavilion p6-2304sh, Pavilion p6-2305eb, Pavilion p6-2305el, Pavilion p6-2305es, Pavilion p6-2305et, Pavilion p6-2306ep, Pavilion p6-2306es, Pavilion p6-2307a, Pavilion p6-2307eb, Pavilion p6-2307es, Pavilion p6-2308eb, Pavilion p6-2308es, Pavilion p6-2310ek, Pavilion p6-2310er, Pavilion p6-2310ew, Pavilion p6-2310ez, Pavilion p6-2310jp, Pavilion p6-2312el, Pavilion p6-2312en, Pavilion p6-2312er, Pavilion p6-2313en, Pavilion p6-2314d, Pavilion p6-2314er, Pavilion p6-2314l, Pavilion p6-2315eb, Pavilion p6-2315ef, Pavilion p6-2315el, Pavilion p6-2315l, Pavilion p6-2316en, Pavilion p6-2316l, Pavilion p6-2318eb, Pavilion p6-2318el, Pavilion p6-2320ed, Pavilion p6-2320ef, Pavilion p6-2320eg, Pavilion p6-2320ez, Pavilion p6-2321eg, Pavilion p6-2322ef, Pavilion p6-2322eg, Pavilion p6-2322es, Pavilion p6-2323ef, Pavilion p6-2324el, Pavilion p6-2325ef, Pavilion p6-2325el, Pavilion p6-2326el, Pavilion p6-2326s, Pavilion p6-2330ed, Pavilion p6-2330ef, Pavilion p6-2330eg, Pavilion p6-2330jp, Pavilion p6-2333ef, Pavilion p6-2335d, Pavilion p6-2337ef, Pavilion p6-2338d, Pavilion p6-2340ea, Pavilion p6-2340eg, Pavilion p6-2340ez, Pavilion p6-2340kr, Pavilion p6-2341eg, Pavilion p6-2341l, Pavilion p6-2342l, Pavilion p6-2343l, Pavilion p6-2346eg, Pavilion p6-2347eg, Pavilion p6-2350ed, Pavilion p6-2350ef, Pavilion p6-2350eg, Pavilion p6-2350eo, Pavilion p6-2350er, Pavilion p6-2350jp, Pavilion p6-2350kr, Pavilion p6-2350la, Pavilion p6-2352ef, Pavilion p6-2353er, Pavilion p6-2354er, Pavilion p6-2355eo, Pavilion p6-2355ez, Pavilion p6-2356er, Pavilion p6-2360eg, Pavilion p6-2360eo, Pavilion p6-2364ea, Pavilion p6-2364eg, Pavilion p6-2365eg, Pavilion p6-2367eg, Pavilion p6-2369eg, Pavilion p6-2370ea, Pavilion p6-2370ef, Pavilion p6-2370eg, Pavilion p6-2370jp, Pavilion p6-2370kr, Pavilion p6-2371ea, Pavilion p6-2371ef, Pavilion p6-2375eo, Pavilion p6-2378ef, Pavilion p6-2379ef, Pavilion p6-2380ea, Pavilion p6-2380ef, Pavilion p6-2387ea, Pavilion p6-2390, Pavilion p6-2390ef, Pavilion p6-2392ef, Pavilion p6-2393ef, Pavilion p6-2394ef, Pavilion p6-2394eg, Pavilion p6-2397eg, Pavilion p6-2408el, Pavilion p6-2408es, Pavilion p6-2419, Pavilion p6-2420l, Pavilion p6-2480ea, Pavilion Slimline s5-1414, Pavilion Slimline s5-1450d, Pavilion Slimline s5-1540, Pavilion Slimline s5-1554, Phoenix Desktop ENVY h9-1300t (CTO), Phoenix Desktop ENVY h9-1315t (CTO), Phoenix Desktop ENVY h9-1320t (CTO), Phoenix Desktop ENVY h9-1330, Phoenix Desktop ENVY h9-1335, Phoenix Desktop ENVY h9-1340t (CTO), Phoenix Desktop ENVY h9-1350, Phoenix Desktop ENVY h9-1351, Phoenix Desktop ENVY h9-1355, Phoenix Desktop ENVY h9-1386, Phoenix Desktop ENVY h9-1387, Phoenix Desktop ENVY h9-1390d, Phoenix Desktop ENVY h9-1421d, Phoenix Desktop Pavilion HPE h9-1120t (CTO), Phoenix Desktop Pavilion HPE h9-1210t (CTO), Phoenix Desktop Pavilion HPE h9-1260ez (CTO), Phoenix Desktop Pavilion HPE h9se Series, Point of Sale (POS) System rp5800, Presario CQ5806LA, Presario CQ5810, Presario CQ5814
Weight & dimensions
Width
5.25" (133.3 mm)
Packaging data
Package type
DIMM
Other features
Chips organization
x8
Number of pins
240
Replacement for
370-22585 (Dell); A5039667 (Dell); A5558827 (Dell); A6991409 (Dell)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)