Bestway logo

Bestway 55030 kiddie pool

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208695
Info modified on:
14 Mar 2024, 19:55:04
Long product name Bestway 55030 kiddie pool:

FILL 'N FUN POOL

Bestway 55030 kiddie pool:

FILL 'N FUN POOL
- Rigid heavy-duty PVC sidewall permanently attached sturdy vinyl bottom
- Repair patch included
- Designed water capacity: 749 L 198 gal.)
Content: One pool, repair patch

Short summary description Bestway 55030 kiddie pool:

Bestway 55030, 749 L, 2 yr(s), PVC, Vinyl, Multicolor

Long summary description Bestway 55030 kiddie pool:

Bestway 55030. Capacity: 749 L. Recommended age (min): 2 yr(s), Material: PVC, Vinyl, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.