location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32042
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32042 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930238 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:00
The date of the most recent change of the data-sheet in Icecat's system
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands :
The short editorial description of Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands

FRUITASTIC ARMBANDS
More>>>
Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands:
The official marketing text of Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands as supplied by the manufacturer

FRUITASTIC ARMBANDS
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
Contents: One pair of armbands
Made in China

Short summary description Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands:
This short summary of the Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 32042, Multicolor, Swim armbands, Pattern, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands:
This is an auto-generated long summary of Bestway 32042 pool/beach float Multicolor Pattern Vinyl Swim armbands based on the first three specs of the first five spec groups.

Bestway 32042. Product color: Multicolor, Product type: Swim armbands, Coloration: Pattern. Width: 5.91" (150 mm), Height: 9.06" (230 mm), Weight: 3.32 oz (94 g). Package width: 6.69" (170 mm), Package depth: 11.4" (290 mm), Package height: 0.354" (9 mm). Quantity per pallet: 2520 pc(s), Minimum order quantity: 24 pc(s)