location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 26025 sports headwear Blue, Orange, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Pro Swim Cap
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26025
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919356 show
Category:
Hard hats worn on the top of the heat when doing dangerous physical activity or in dangerous places e.g. construction sites.
Sports Headwear Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 26025 sports headwear Blue, Orange, Pink :
The short editorial description of Bestway 26025 sports headwear Blue, Orange, Pink

HYDRO-PRO SWIM CAP
More>>>
Bestway 26025 sports headwear Blue, Orange, Pink:
The official marketing text of Bestway 26025 sports headwear Blue, Orange, Pink as supplied by the manufacturer

HYDRO-PRO SWIM CAP
- Designed for both men and women
- Soft comfort-tested silicone
- Competition or recreation use
- Content: One swim cap
- Made in China

Short summary description Bestway 26025 sports headwear Blue, Orange, Pink:
This short summary of the Bestway 26025 sports headwear Blue, Orange, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 26025, Blue, Orange, Pink, Head cap, Unisex, Child, Swimming, 3 yr(s)

Long summary description Bestway 26025 sports headwear Blue, Orange, Pink:
This is an auto-generated long summary of Bestway 26025 sports headwear Blue, Orange, Pink based on the first three specs of the first five spec groups.

Bestway 26025. Product main color: Blue, Orange, Pink, Sports headwear type: Head cap, Gender: Unisex. Weight: 2.15 oz (61 g), Package width: 4.33" (110 mm), Package depth: 10.6" (270 mm). Quantity per pallet: 8316 pc(s)

Features
Sports headwear type *
Head cap
Gender *
Unisex
Consumer life stage *
Child
Recommended age (min)
3 yr(s)
Activity *
Swimming
Product main color *
Blue, Orange, Pink
Material
Silicone
Country of origin
CHN
Weight & dimensions
Weight
2.15 oz (61 g)
Package width
4.33" (110 mm)
Package depth
10.6" (270 mm)
Package height
0.197" (5 mm)
Package type
Blister
Logistics data
Quantity per pallet
8316 pc(s)