location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Pro Frame Pool 2.39m x 1.50m x 58cm - Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928693
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue :
The short editorial description of Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue

2.39m x 1.50m x 58cm STEEL PRO
More>>>
Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue:
The official marketing text of Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue as supplied by the manufacturer

2.39m x 1.50m x 58cm STEEL PRO
- Aboveground swimming pool kit
- Installation usually takes approximately 10 minutes with 2-3 people excluding earthworks and filling.
- Set-up is as easy as 1-2-3
- Dimensions-Capacities 90%, 1800L/476gal.
- Contents: One pool, repair patch
- EN16582-1; EN16582-3

Short summary description Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue:
This short summary of the Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro 56402, 1800 L, Framed pool, Blue, 30.9 lbs (14 kg)

Long summary description Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue:
This is an auto-generated long summary of Bestway Steel Pro 56402 above ground pool Framed pool Rectangular 1800 L Blue based on the first three specs of the first five spec groups.

Bestway Steel Pro 56402. Pool type: Framed pool, Shape: Rectangular, Capacity: 1800 L. Hose diameter: 1.26" (3.2 cm). Width: 109.1" (2770 mm), Height: 22.8" (580 mm), Depth: 73.6" (1870 mm). Package type: Full color box

Features
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
1800 L
Product color *
Blue
Frame
Yes
Material
PVC
Frame material
Steel
Assembly time
10 min
Number of persons required for set up
3 person(s)
Filtering
Hose diameter
1.26" (3.2 cm)
Weight & dimensions
Width
109.1" (2770 mm)
Height
22.8" (580 mm)
Depth
73.6" (1870 mm)
Inner width
94.1" (2.39 m)
Inner depth
59.1" (150 cm)
Inner height
20.5" (52 cm)
Weight
30.9 lbs (14 kg)
Packaging data
Package type
Full color box
Packaging content
Installation instruction
Yes