location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-3430 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-3430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-3430 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766755641
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 443658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 16:58:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TN-3430 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black toner page yield: 3000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Brother TN-3430 toner cartridge 1 pc(s) Original Black :
The short editorial description of Brother TN-3430 toner cartridge 1 pc(s) Original Black

3000 pages, HL-L5000D, HL-L5100DN, HL-L5200DW, HL-L6300DW, HL-L6400DW, HL-L6400DWT, DCP-L5500DN, DCP-L6600DW, MFC-L6800DW, MFC-L6900DW, MFC-L6900DWT
More>>>
Brother TN-3430 toner cartridge 1 pc(s) Original Black:
The official marketing text of Brother TN-3430 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Brother toner cartridges are designed to work perfectly with our printers, giving you excellent results and value for money.

Short summary description Brother TN-3430 toner cartridge 1 pc(s) Original Black:
This short summary of the Brother TN-3430 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-3430, 3000 pages, Black, 1 pc(s)

Long summary description Brother TN-3430 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Brother TN-3430 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Brother TN-3430. Black toner page yield: 3000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-L5000D, HL-L5100DN, HL-L5200DW, HL-L6300DW, HL-L6400DW, HL-L6400DWT, DCP-L5500DN, DCP-L6600DW, MFC-L6800DW, MFC-L6900DW, MFC-L6900DWT.
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
3000 pages
Type *
Original
Features
Printing colors *
Black
Brand compatibility *
Brother
Product color
Black
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)