Cisco logo

Cisco N7K-AC-6.0KW network switch component Power supply

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58586
Info modified on:
16 Jan 2024, 09:50:06
Long product name Cisco N7K-AC-6.0KW network switch component Power supply:

Nexus 7000 6.0kW AC Power Supply Module

Short summary description Cisco N7K-AC-6.0KW network switch component Power supply:

Cisco N7K-AC-6.0KW, Power supply, Silver, 341356 h, 23000 BTU/h, Cisco Nexus 7010, Cisco Nexus 7018, 6000 W

Long summary description Cisco N7K-AC-6.0KW network switch component Power supply:

Cisco N7K-AC-6.0KW. Product type: Power supply, Product color: Silver, Mean time between failures (MTBF): 341356 h. Total power: 6000 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. 80 PLUS certification: 80 PLUS Silver, Safety: Ul/CSA/IEC/EN 60950-1, AS/NZS 60950. Width: 3.98" (101 mm), Depth: 17.5" (445 mm), Height: 8.5" (216 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.