location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco N7K-C7010 network equipment chassis 21U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N7K-C7010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7K-C7010 show
Show alternative article codes used in the online market place
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 09:50:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Cisco Nexus 7000 Series Switches come with the standard Cisco 1-Year Limited Hardware Warranty
Long product name Cisco N7K-C7010 network equipment chassis 21U Black :
The short editorial description of Cisco N7K-C7010 network equipment chassis 21U Black

Nexus 7000 Series 10-Slot Chassis including Fan Trays, No Power Supply
More>>>
Short summary description Cisco N7K-C7010 network equipment chassis 21U Black:
This short summary of the Cisco N7K-C7010 network equipment chassis 21U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco N7K-C7010, 0 - 40 °C, -40 - 70 °C, 5 - 95%, 5 - 95%, 0 - 78740.2" (0 - 2000 m), UL/CSA/IEC/EN 60950-1, AS/NZS 60950

Long summary description Cisco N7K-C7010 network equipment chassis 21U Black:
This is an auto-generated long summary of Cisco N7K-C7010 network equipment chassis 21U Black based on the first three specs of the first five spec groups.

Cisco N7K-C7010. Safety: UL/CSA/IEC/EN 60950-1, AS/NZS 60950. Width: 17.3" (439 mm), Depth: 33.1" (841 mm), Height: 36.7" (933 mm)

Brand Image Article code product Stock Price from
Cisco

Cisco N7K-C7009= network equipment chassis 14U
(show image)
N7K-C7009= N7K-C7009= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N7K-C7010= network equipment chassis 21U Black
(show image)
N7K-C7010= N7K-C7010= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N7K-C7010-BUN network equipment chassis 21U Black
(show image)
N7K-C7010-BUN N7K-C7010-BUN 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N7K-C7018= network equipment chassis 25U
(show image)
N7K-C7018= N7K-C7018= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Nexus 7000 Series 18-Slot Chassis network equipment chassis 25U
(show image)
N7K-C7018 Nexus 7000 Series 18-Slot Chassis 0.00
(excl. VAT)
0 (incl. VAT)