location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW12USDPG SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Clear Acrylic Window, Hinged Back
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW12USDPG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189721 show
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum load capacity of 200 lbs (90.7 kgs)
  • - Swings away from wall on hinge for easy back-door access
  • - Front door includes shatter-resistant clear acrylic window
  • - Locking steel cabinet vented at sides, top and bottom
  • - Secures 12U of 19 in. rack equipment up to 24.5 in. deep
Guarantee: 5-year limited
Long product name Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black :
The short editorial description of Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black

SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Clear Acrylic Window, Hinged Back
More>>>
Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black:
The official marketing text of Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black as supplied by the manufacturer

The SRW12USDPG SmartRack® 12U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds (90.7 kilograms).

The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.

The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.

The SRW12USDPG comes fully assembled and ready to mount to the wall, or use the optional SRCASTER rolling caster kit (sold separately) to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling.

Short summary description Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black:
This short summary of the Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW12USDPG, 23.6" (600.2 mm), 25.5" (647.7 mm), 25.1" (636.5 mm), 81.6 lbs (37 kg), 28.1 x 29.9 x 29.3" (715 x 760 x 745 mm), 28.1" (715 mm)

Long summary description Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black:
This is an auto-generated long summary of Tripp Lite SRW12USDPG power rack enclosure 12U Wall Black based on the first three specs of the first five spec groups.

Tripp Lite SRW12USDPG. Width: 23.6" (600.2 mm), Depth: 25.5" (647.7 mm), Height: 25.1" (636.5 mm). Package dimensions (WxDxH): 28.1 x 29.9 x 29.3" (715 x 760 x 745 mm), Package width: 28.1" (715 mm), Package depth: 29.9" (760 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 28.1" (715 mm), Master (outer) case length: 29.9" (760 mm)

Technical details
Rack capacity *
12U
Maximum weight capacity *
198.4 lbs (90 kg)
Mounting type *
Wall
Reversible doors
Yes
Material *
Steel
Cable entry location
Rear
Product color *
Black
Locking
Yes
International Protection (IP) code
IP20
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
23.6" (600.2 mm)
Depth
25.5" (647.7 mm)
Height
25.1" (636.5 mm)
Weight
81.6 lbs (37 kg)
Packaging content
Side panels included
Yes
Manual
Yes
Packaging data
Package dimensions (WxDxH)
28.1 x 29.9 x 29.3" (715 x 760 x 745 mm)
Package width
28.1" (715 mm)
Package depth
29.9" (760 mm)
Package height
29.3" (745 mm)
Package weight
91.9 lbs (41.7 kg)
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
28.1" (715 mm)
Master (outer) case length
29.9" (760 mm)
Master (outer) case height
29.3" (745 mm)
Master (outer) case weight
91.9 lbs (41.7 kg)
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite SRW12USDP power rack enclosure 12U Wall Black Tripp Lite SRW12USDP power rack enclosure 12U Wall Black
(show image)
SRW12USDP SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Small Rack Enclosure, Hinged Back 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)