location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW12UDP SmartRack 12U Low-Profile Switch-Depth-Plus Wall-Mount Small Rack Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW12UDP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191472 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:09:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum load capacity of 200 lbs (90.7 kgs)
  • - Locking steel cabinet vented at sides, front, top and bottom
  • - Flow-through ventilation keeps equipment cool
  • - Secures 12U of 19 in. rack equipment up to 20.5 in. deep
  • - Mounts to wall or rolls on floor (with optional SRCASTER)
Guarantee: 5-year limited
Long product name Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black :
The short editorial description of Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black

SmartRack 12U Low-Profile Switch-Depth-Plus Wall-Mount Small Rack Enclosure
More>>>
Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black:
The official marketing text of Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black as supplied by the manufacturer

The SRW12UDP SmartRack® 12U Low-Profile Switch-Depth-Plus Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds (90.7 kilograms).

To ensure your valuable equipment stays secure, the side panels and front door lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely through the cabinet toand keep equipment cool. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing through the cabinet.

The SRW12UDP comes fully assembled and ready to mount to the wall, or use an optional SRCASTER rolling caster kit to make it a mobile rack. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 20.5 inches deep, such as such as network switches and patch panels.

Short summary description Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black:
This short summary of the Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW12UDP, Wall mounted rack, 12U, 200 lbs (90.7 kg), Key lock, 57.1 lbs (25.9 kg), Black

Long summary description Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black:
This is an auto-generated long summary of Tripp Lite SRW12UDP rack cabinet 12U Wall mounted rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRW12UDP. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 200 lbs (90.7 kg), Key lock. Weight: 57.1 lbs (25.9 kg). Product color: Black

Features
Rack capacity *
12U
Type *
Wall mounted rack
Maximum weight capacity *
200 lbs (90.7 kg)
Product color
Black
Material
Steel
Frame type
Closed
Key lock
Yes
Certification
EIA-310-E RoHS
Weight & dimensions
Size (imperial)
19"
Width
23.6" (599.9 mm)
Depth
21.7" (552.4 mm)
Height
25.1" (637 mm)
Weight
57.1 lbs (25.9 kg)
Packaging data
Wall mounting kit
Yes
Mounting kit
Yes
Manual
Yes
Package width
28.7" (730.2 mm)
Package depth
26.6" (674.9 mm)
Package height
29.7" (754.9 mm)
Package weight
57.1 lbs (25.9 kg)
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
28.7" (730.2 mm)
Master (outer) case length
26.6" (674.9 mm)
Master (outer) case height
29.7" (754.9 mm)
Master (outer) case weight
57.1 lbs (25.9 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Gray Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Gray
(show image)
SRN4G6US SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Gray Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Gray
(show image)
SRN3RG6US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Gray
(show image)
SRN4G9US SRN4G9US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Gray
(show image)
SRN4G9USDP SRN4G9USDP SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 32 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Gray Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Gray
(show image)
SRN3RG12USDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 32 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Gray
(show image)
SRN3RG9US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray
(show image)
SRN3RG12UHD SmartRack Industrial Enclosure with Locks - NEMA 3R, Wall Mount, Heavy-Duty Metal Construction, Internal Fans, 32.5 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9USDP rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN3RG9USDP rack cabinet 9U Wall mounted rack Gray
(show image)
SRN3RG9USDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 32 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Gray Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Gray
(show image)
SRN3RG12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)