location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-P20000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE20001A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946616551
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PrecisionCore MicroTFP printhead: Achieve high productivity and exceptional print quality
  • - UltraChrome Pro 10-colour ink-set: For excellent black and white and colour reproduction
  • - High-precision media feed technology: Featuring newly developed camera-based paper feed stabiliser
  • - Clear and easy operation: Enjoy hassle-free printing and maintenance
Guarantee: 12 months On-site service
Long product name Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

SureColor SC-P20000
More>>>
Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer

High productivity without compromising on quality
Allowing users to benefit from high productivity without compromising on quality, the printer comes with a PrecisionCore MicroTFP printhead for producing outstanding results, even in lower-quality modes. Coupled with a high-precision media feed technology, including a newly developed camera-based paper feed stabiliser and media inductive roller system, the printer helps ensure smooth operation.

Accurate, precise and reliable results
A new Epson UltraChrome Pro 10-colour ink-set consistently delivers fantastic-looking prints. Blacks will be deep and rich thanks to new high-density Photo and Matte Black inks. Better gradation with reduced graininess is achieved thanks to K4 and Multi Size Droplet Technology (MSDT). To ensure consistency without the need for expensive add-ons, Epson Colour Calibration utility means users can easily manage their colour reproduction.

Easy to operate and maintain
Getting started is easy with a clearly illustrated user guide and colour LCD Panel. When it comes to handling, changing and switching media the process is quick and effortless. During printing, a transparent printer cover window and roll cover window allow users to check the print status and remaining media. After printing has finished, the position of the printhead means it can be cleaned by the user, along with the ink cap, to help save on maintenance costs.

Short summary description Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P20000, Inkjet, 2400 x 1200 DPI, Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Gray,..., 700 ml, A0 (841 x 1189 mm), Thick paper

Long summary description Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-P20000 large format printer Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-P20000. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Printing colors: Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Gray,.... Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Thick paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A3++, A4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Silver, Display: LCD, Display diagonal: 1.1". Power consumption (PowerSave): 2.8 W, Power consumption (standby): 0.5 W, Power consumption (typical): 95 W

FAST PRECISION PRINTING

Produce true large-format photographs on fine art media with more precision, speed and tonal gradation. Enhance productivity with the 2.64” PrecisionCore printhead and newly-developed paper feed mechanism.

CONFIDENCE AT HIGH SPEED

Epson’s new 2.64” PrecisionCore printhead technology is a revolution in production printing. The innovative printhead produces outstanding results, even in lower-quality modes. The densely-packed print nozzles produce perfectly round precise dots up to 17.5m²/h at 600 x 600 dpi, so you can quickly meet client demands without compromising on quality.

NEW ADVANCED INK SYSTEM

Epson’s printers feature a K4 ink set, which offers an impressively wide colour gamut, as well as Multi Size Droplet Technology (MSDT) for better gradation and less graininess. Production houses can now create posters, banners, murals, indoor signage and POS.

Printing
Print head nozzles
800 nozzles black, 800 nozzles per colour
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
10
Printing colors *
Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Gray, Light grey, Dark Gray
Borderless printing
Yes
Print cartridge volume (metric)
700 ml
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A3++, A4
ISO B-series sizes (B0...B9)
B0, B1, B2, B3, B4
Media thickness
0.08 - 1.5 mm
Maximum roll width
64" (162.6 cm)
Maximum roll diameter
6.69" (17 cm)
Borderless printing width
10, 11.81, 12.95, 15.98, 17.01, 20.28, 23.39, 24.02, 28.66, 33.11, 35.98, 40.55, 44.02, 50, 54.02"
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Silver
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
1.1"
Performance
Sound pressure level (printing)
51.1 dB
Country of origin
China
Power
Power consumption (PowerSave)
2.8 W
Power consumption (standby)
0.5 W
Power consumption (typical)
95 W
Power consumption (off)
0.5 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
95.1" (2415 mm)
Depth
38.4" (976 mm)
Height
45.1" (1145 mm)
Weight
377 lbs (171 kg)
Packaging data
Package width
44.7" (1135 mm)
Package depth
117.5" (2984 mm)
Package height
42.3" (1075 mm)
Package weight
686.5 lbs (311.4 kg)
Other features
Ink drop
3.5
Logistics data
Quantity per pallet
2 pc(s)
Quantity per pack
1 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
58.7" (149 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
2 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
58.7" (149 cm)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)