location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20FD002DUS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

12.5" LED HD 1366 x 768 Multi-Touch, Intel Core i5-6200U (3M Cache, 2.3 GHz), 8GB DDR4, Intel HD Graphics 520, 192GB SSD, WLAN 802.11 ac/a/b/g/n, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

6th Gen Intel® Core™ Processors
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel® Core™ processors empower you to unleash your imagination and explore the possibilities.

Windows 10 Features
Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth, and Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent

Four Awesome Modes. One Incredible Device.
Easily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga 260's unique design, improved hinge, and touchscreen display allow the screen to flip around 360 degrees – and even lay flat – which means you can select the mode you use based on what you choose to do.

Thin and Light Design; Long Battery Life
Starting at a mere 1.3kg (2.9 lbs) and just 17.8mm (0.7") thick, ThinkPad Yoga 260 is ultraportable – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can go all day without recharging.

Industry-Leading Multimode Keyboard
Pioneering Ultrabooks need pioneering keyboards — and the ThinkPad Yoga 260's innovative lift-and-lock keyboard fits the bill. When your Yoga switches between modes, the keyboard frame automatically rises and the keys lock, eliminating accidental keystrokes and providing a more
comfortable grip.

Optional FHD Display With IPS Technology
In-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.

Integrated Digital Pen and Handwriting Conversion Software
Close in size to an actual ink pen, and with 2048 levels of pressure-sensitivity, the ThinkPad® Pen Pro is an ideal input solution – especially when coupled with the included WRITEit software, which can convert handwriting to data in nearly any text field. The pen gives users a precise content creation experience, improving interaction with the ThinkPad Yoga 260. The pen also features onboard charging, for unlimited use.

Extra Security Features
You can rest assured knowing your data and hardware are safe, thanks to features such as dTPM encryption and a smart card reader, fingerprint touch reader, and Kensington lock.

Short summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga 260, Intel® Core™ i5, 2.3 GHz, 12.5", 1366 x 768 pixels, 8 GB, 192 GB

Long summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 12.5" Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga 260. Product type: Ultrabook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 192 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Ultrabook
Product color *
Black
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
12.5"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
192 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
192 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
10 h
Security
Cable lock slot
Yes
Password protection
Yes
Weight & dimensions
Width
12.2" (309.9 mm)
Depth
8.66" (220 mm)
Height
0.701" (17.8 mm)
Weight *
2.91 lbs (1.32 kg)
Other features
LightScribe
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:42:02
Uk has collected 48 expert reviews for Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 31.8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 192 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-05 08:42:01
There's something reassuring about a ThinkPad. In some ways, little has changed for decades: the staunchly unfashionable design and retro logos hark back to the devices of IBM days, and even the name has its origins in the IBM of the 1920s – it was born f...
Bottom line "The ThinkPad Yoga 260 is a tough, versatile and compact hybrid that's worth every cent."...
80%
trustedreviews.com
Updated:
2016-11-05 08:42:01
What is the Lenovo Yoga 260? The Yoga 260 brings together two of Lenovo's signature laptop lines. It combines the ThinkPad's business features and design with the folding touchscreen of its Yoga devices. Whether you're after a reliable workhorse or a vers...
Good Great build quality, Excellent keyboard, Loads of connectors, Good performance and long battery life...
Bad Mediocre screen, Slightly odd keyboard layout, Noisy fan...
Bottom line Lenovo Yoga 260 – Performance When it comes to computing performance, the Yoga 260 is typical of a slim and light laptop – which is to say it's great for most day-to-day tasks, but will struggle a little with super-intensive workloads such as video editin...
80%
thunderbaylive.com
Updated:
2016-11-05 08:42:01
Lisa Gade reviews the 12.5” Lenovo ThinkPad Yoga 260, the successor to the ThinkPad Yoga 12, and the smaller sibling to the 14” ThinkPad Yoga 460 (still sold under the ThinkPad Yoga 14 name by Best Buy in the US). The ThinkPad Yoga 260 is a more affordabl...
0%
itpro.co.uk
Updated:
2016-11-05 08:42:01
Windows PC manufacturers have been falling over themselves with new laptop-tablet hybrids coming out seemingly every other week. While Lenovo has been setting the pace for consumer hybrids with its Yoga series, practically defining the idea of hybrids in...
Good Comfortable keyboard, Great build quality, Useful extra features...
Bad Not great as a tablet, Somewhat awkward screen resolution...
Bottom line Unsurprisingly, the ThinkPad Yoga 260 is a very good laptop but, at best, an imperfect tablet...
80%
expertreviews.co.uk
Updated:
2016-11-05 08:42:01
Following in the footsteps of HP’s rather lovely EliteBook Folio 1020 , the ThinkPad Yoga 260 delivers its compact business thrills in a 12.5in-screened package. That in itself gives it a slight edge over the myriad 13.3in devices on the market. It’s just...
Bottom line The ThinkPad Yoga 260 tugs at my purse-strings in a way that few other business laptops do. It's a great size and weight for carrying around every day, doesn't compromise with a rubbish keyboard or touchpad, and the combination of the ingenious Yoga desig...
80%
alphr.com
Updated:
2016-11-05 08:42:01
There's something endlessly reassuring about a ThinkPad. In some ways, little has changed for decades: the staunchly-unfashionable design and retro logos hark back to the devices of IBM days, and even the name stretches way back to the early days of IBM i...
Bottom line See related HP EliteBook Folio 1020 review: Fabulously beautiful, painfully expensiveDell XPS 13 9350 review: The Windows ultraportable, perfectedThe ThinkPad Yoga 260 tugs at my purse-strings in a way that few other business laptops do. It's a great size...
80%
techradar.com
Updated:
2016-11-05 08:42:02
A few years ago, Lenovo tried a a few things in the laptop market with the Yoga (rorate and dock), Helix (twist and turn) and the Miix (completely detachable).While the latter two designs still remain in one form or another, the Yoga is the one that has b...
Good Keyboard, Skylake, Converts...
Bad 1080p display, Slightly bulky, Slightly heavy...
Bottom line Lenovo's latest 2-in-1 could be the capable compact operator business users (and anyone who loves to type) has been looking for...
80%
techradar.com/au/
Updated:
2016-11-05 08:42:02
A few years ago, Lenovo tried a a few things in the laptop market with the Yoga (rorate and dock), Helix (twist and turn) and the Miix (completely detachable).While the latter two designs still remain in one form or another, the Yoga is the one that has...
Good Keyboard, Skylake, Converts...
Bad 1080p display, Slightly bulky, Slightly heavy...
Bottom line Lenovo's latest 2-in-1 could be the capable compact operator business users (and anyone who loves to type) has been looking for...
0%
HEXUS.net
Updated:
2016-11-23 07:04:08
2-in-1 laptops and convertibles have really come of age, and Lenovo has reaped the rewards as consumers have taken to the firm's array of Yoga PCs. The tablet-laptop hybrids have struck the right chords, but can the same attributes be successful in the bu...
Good Robust build quality, Class-leading keyboard, Versatile usage scenarios, Stylus is a genuine value-add, Powerful Intel Core processor, Good connectivity options...
Bad Display could be better, Not ideal as a tablet...
Bottom line The ThinkPad Yoga 260 is a welcome addition to Lenovo's line-up of business-class laptops and serves as one of the firm's most versatile solutions to date.In addition to offering the build quality, comfortable keyboard and styling you'd come to expect...
0%
pcmag.com
Updated:
2016-11-05 08:42:01
The Lenovo ThinkPad Yoga 260 ($1,499 as tested) is a business-oriented convertible-hybrid laptop, the latest iteration of Lenovo's excellent line of business ultraportables that can double as tablets. In many ways, the ThinkPad Yoga 260 is a refinement of...
Good Excellent productivity and graphics performance, Long battery life, Vibrant 1080p screen, Lightweight build, Snappy AccuType keyboard, Built-in stylus...
Bad Mediocre results on some multimedia tests...
Bottom line The Lenovo ThinkPad Yoga 260 is an excellent business-oriented convertible-hybrid laptop with best-in-class performance in a lightweight, but sturdy, body...
80%
gottabemobile.com
Updated:
2016-11-05 08:42:01
Just another black box. That's how the uninitiated tend to describe Lenovo's ThinkPad series of devices. Those of us who've spent more than a passing moment know the truth. That durable black frame is unassuming. ThinkPad machines are battle tested, durab...
Bottom line The Lenovo ThinkPad Yoga 260 is an amazing device. Its thin profile makes it just as convenient to carry as any tablet, honestly. You get the battery life of a tablet too, something Windows 2-in-1s still fail to do today. The touchpad is accurate and the...
0%
computershopper.com
Updated:
2016-11-05 08:42:01
A convertible 2-in-1 notebook—any convertible—would have made waves in the business-laptop world several years ago. But hybrids are becoming almost as common a sight in today's business market as among consumer machines. Lenovo started the trend with its...
Good Excellent keyboard and touch pad, Beautiful IPS display, Long battery life...
Bad Light, but not light enough to replace a dedicated tablet, Options bump up the price quickly, No more 2.5-inch drive bay...
Bottom line This convertible brings back the good stuff from Lenovo's earlier business Yogas—a keyboard that flattens out in tablet mode, excellent ergonomics—and adds long battery life to the mix. (Plus, a silver version!) Read More...
80%
notebookreview.com
Updated:
2016-11-05 08:42:01
The word ThinkPad might conjure memories of bulky business laptops designed to handle whatever a mobile workforce can throw at it, but Lenovo's ThinkPad Yoga 260 is a thin and light convertible Ultrabook will just about every bell and whistle you need for...
Good Business class build quality, Impressively thin and light for its specs, Great keyboard and TrackPoint controls...
Bad Battery life could be better, Pen is a little small for adult hands, Wide bezel around the screen...
77%
onmsft.com
Updated:
2016-11-05 08:42:01
Lenovo ThinkPad Yoga 260.As I mentioned in my Lenovo 700 review, I've never been a fan of the folding-style of 2-in-1 machines. I mentioned their thickness in tablet mode, and the oddity of feeling the keys on the underside of the “tablet.” The Lenovo Thi...
Good Excellent design and build quality, Advanced security options, Versatility with traditional clamshell, tablet, tent, and presentation modes, Nice included ThinkPad Pen Pro active stylus, Matte screen that reduces glare and is plenty bright...
Bad googletag.cmd.push...
Bottom line The Lenovo ThinkPad Yoga 260 is an odd beast. It has much of what makes a ThinkPad a special machine, such as a very good (although not great) keyboard, the choice of two different finger-based input methods, tons of security, and a very solid build. It's...
0%
HEXUS.net
Updated:
2016-11-05 08:42:01
2-in-1 laptops and convertibles have really come of age, and Lenovo has reaped the rewards as consumers have taken to the firm's array of Yoga PCs. The tablet-laptop hybrids have struck the right chords, but can the same attributes be successful in the bu...
Good Robust build quality, Classleading keyboard, Versatile usage scenarios, Stylus is a genuine valueadd, Powerful Intel Core processor, Good connectivity options...
Bad Display could be better, Not ideal as a tablet...
Bottom line The ThinkPad Yoga 260 is a welcome addition to Lenovo's line-up of business-class laptops and serves as one of the firm's most versatile solutions to date.In addition to offering the build quality, comfortable keyboard and styling you'd come to expect...
0%
Laptopmag.com
Updated:
2016-11-05 08:42:01
Lenovo's ThinkPad Yoga line has long been known for pairing a flexible, bend-back design with ThinkPad-level durability and usability. The 12.5-inch ThinkPad Yoga 260 continues this tradition, packing a best-in-class keyboard, an accurate touchpad and a p...
Good Best-in-class keyboard, Lightweight, bend-back design, Accurate stylus with helpful software...
Bad Below-average battery life, Less-colorful display than competition...
Bottom line The Lenovo ThinkPad Yoga 260 is a strong business ultraportable with a top-notch keyboard and an included stylus for the touch display...
70%
notebookcheck.net
Updated:
2016-11-05 08:42:01
Predetermined breaking point. Does the Yoga 260 follow in the footsteps of the ThinkPad X250? Is it the better ThinkPad subnotebook thanks to its various modes? Lenovo provides reasons for criticism. This is surprising and unexpected in view of the otherw...
Good excellent input devices + stylus, bright, matte touchscreen, interfaces + docking port, low noise, extensively configurable, security features...
Bad heavy CPU throttling, TFT's color reproduction, "predetermined breaking point" on chassis, slightly distorted microphone recordings, poor webcam...
Bottom line The smallest version of the Yoga 260 already costs 1131 Euros (~$1234) in Lenovo's shop. It comes with an IPS HD panel (touch, matte), a Core i3 and a 128 GB SSD. The review sample is priced at 1480 Euros (~$1614) with higher configurations (16 GB RAM, 51...
86%
mobiletechreview.com
Updated:
2016-11-05 08:42:01
The ThinkPad Yoga 260 has a 44 Whr, 4 cell battery, which is average in capacity among its competitors in this size class. Lenovo claims up to 10 hours per charge, and as ever that's optimistic. Our Core i5, full HD model averaged 7.5 hours when doing pro...
Good Slim and light, versatile 360 degree convertible design. Very good pen experience. Upgradable internals...
Bad Small evolutions here, display color gamut below the competition...
Bottom line The Lenovo ThinkPad Yoga 260 is a pleasing though not groundbreaking refresh of one of Lenovo's all-purpose small convertibles. We like the Wacom AES digitizer and pen quite a lot--the pen is responsive, has good tracking right to the edge of the screen a...
70%
onmsft.com
Updated:
2017-02-14 02:24:00
Pros: Cons: Summary: If you're looking for a well-built traditional notebook where the screen can be reversed for presentations and the occasional movie, then the ThinkPad Yoga 260 is a good choice for any business professional. You're paying extra for t...
Good Excellent design and build quality, Advanced security options, Versatility with traditional clamshell, tablet, tent, and presentation modes, Nice included ThinkPad Pen Pro active stylus, Matte screen that reduces glare and is plenty bright...
Bad Widescreen format and huge bezels make for a poor portrait tablet experience, Battery life is middling, Screen lacks color pop...
Bottom line The Lenovo ThinkPad Yoga 260 is an odd beast. It has much of what makes a ThinkPad a special machine, such as a very good (although not great) keyboard, the choice of two different finger-based input methods, tons of security, and a very solid build. It's...
0%
techaeris.com
Updated:
2017-10-19 04:41:03
We're back again with yet another laptop review; specifically, the review of the Lenovo ThinkPad Yoga 260, a versatile, lightweight, business ultrabook. Lenovo continues to push out excellent computer products from the low end to the high end. While other...
Good Lightweight, tough, great screen, ultra portable and dual use laptop/tablet mode...
Bad Extra software not needed, easily uninstalled but still annoying...
Bottom line This one should be on the shortlist of any business person looking to upgrade that old 13″ laptop.Lenovo ThinkPad Yoga 260Starting $989MSRP(USD)4.6 Out of 5Nailed itLightweight, tough, great screen, ultra portable and dual use laptop/tablet mode.Needs Wor...
46%
topnewreview.com
Updated:
2018-04-06 08:13:47
Lenovo has made such a name for itself recently with its innovative, laptop-tablet contraptions that it's easy to forget the company started out as part of that most conservative of computer companies, IBM. But it still sells systems under the ThinkPad br...
0%