location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOL18K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL18K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188090 show
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black :
The short editorial description of Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black

SmartRack 18,000 BTU 208/240V Portable Air Conditioning Unit, Server Rooms & Data Centers
More>>>
Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black:
The official marketing text of Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black as supplied by the manufacturer

The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Air Conditioning Unit cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary, supplemental or backup cooling of IT equipment to prevent shutdowns, malfunctions and costly downtime caused by overheating or fluctuating temperatures.

The self-contained SRCOOL18K packs 18,000 BTU/h(5.275 kW) of cooling capacity into a rack-width chassis. A built-in evaporator expels condensation through a directional exhaust duct, eliminating the need for a floor drain or water collection tank. The SRCOOL18K also dehumidifies and filters the air, providing better air quality that can enhance equipment performance. Efficient close-coupled cooling reduces energy use and operating costs.

Installation is quick and easy and does not require disruptive construction or the costly expense of hiring a plumber or HVAC specialist. The SRCOOL18K rolls into place on durable built-in casters. The NEMA L6-20P plug connects to a standard 208/240V 20A outlet. The unit restarts automatically after power failures, and a built-in timer supports unattended shutdown and startup.

By installing the optional SRCOOLNET2 network management card(sold separately), you can monitor temperatures, receive alerts, review logs, automate operation and control settings from anywhere via SNMP, web browser, SSH or telnet. The SRCOOLNET2 includes the ENVIROSENSE remote sensor, which lets you monitor temperature and humidity up to 12 feet away from the SRCOOL18K.

Portable, High-Capacity Cooling Power

- Produces 18,000 BTU/h(5.275 kW) of cooling capacity in a portable, rack-width chassis
- Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations
- Filters and dehumidifies air to enhance equipment performance
- Uses environmentally friendly R410A refrigerant, which complies with worldwide standards
- Efficient close-coupled cooling reduces energy use and operating costs

Convenient Operation

- Adjustable louvers support area cooling applications
- Flexible output duct aims cold air where it’s needed, such as an overheated rack enclosure or equipment hot spot
- Supports unattended shutdown and startup, including automatic restarts after power failures
- Easy-to-read control panel with digital display and diagnostic LEDs for local management
- System-lock function disables all other buttons to prevent accidental input

Advanced Network Monitoring

- Optional SRCOOLNET2 accessory(sold separately) allows remote monitoring of temperatures, alerts, logs and control settings from anywhere via SNMP, web browser, SSH or telnet
- SRCOOLNET2 includes ENVIROSENSE remote sensor, which monitors temperature and humidity up to 12 ft. away

Easy to Install

- Rolls into place on built-in casters
- Fits into 2 x 2 ft. section of floor space
- 6.5 ft. power cord with NEMA L6-20P plug connects to standard 208/240V 20A AC outlet
- No external condenser, refrigerant piping or professional maintenance required
- Built-in evaporator expels condensation through exhaust tube—no floor drain or water collection tank needed
- Exhaust kit removes hot air from room through drop ceiling, window or return duct
- Includes all parts required for setup

Short summary description Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black:
This short summary of the Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL18K, 1985 W, 208-240 V, Black, 20.5" (520.7 mm), 21.7" (551.2 mm), 38.2" (970.3 mm)

Long summary description Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black:
This is an auto-generated long summary of Tripp Lite SRCOOL18K portable air conditioner 59 dB 1985 W Black based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL18K. Connected load: 1985 W, AC input voltage: 208-240 V. Product color: Black. Width: 20.5" (520.7 mm), Depth: 21.7" (551.2 mm), Height: 38.2" (970.3 mm). Master (outer) case width: 25.6" (650.2 mm), Master (outer) case length: 29.8" (756.9 mm), Master (outer) case height: 46.2" (1173.5 mm)

Technical details
Air conditioner functions *
Cooling
Cooling capacity (max) *
18000 BTU/h
Cooling capacity in watts (max) *
5275 W
Noise level *
59 dB
Castor wheels
Yes
Duct type
Single
Quantity per master (outer) case
1 pc(s)
Country of origin
China
Power
Connected load
1985 W
AC input voltage
208-240 V
Design
Built-in display
Yes
Design
Product color *
Black
Weight & dimensions
Width
20.5" (520.7 mm)
Depth
21.7" (551.2 mm)
Height
38.2" (970.3 mm)
Weight
175.3 lbs (79.5 kg)
Package width
25.6" (650.2 mm)
Package depth
29.8" (756.9 mm)
Package height
46.2" (1173.5 mm)
Package weight
205 lbs (93 kg)
Logistics data
Master (outer) case width
25.6" (650.2 mm)
Master (outer) case length
29.8" (756.9 mm)
Master (outer) case height
46.2" (1173.5 mm)
Master (outer) case weight
205 lbs (93 kg)