location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MooreCo Mentor Seminar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MooreCo Check ‘MooreCo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mentor Seminar
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90111
Category:
Piece of furniture with a flat or sloping surface and typically with drawers, at which one can read, write, or do other work.
Desks Check ‘MooreCo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MooreCo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:55:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name MooreCo Mentor Seminar :
The short editorial description of MooreCo Mentor Seminar

Mentor Seminar Table, Cherry
More>>>
Short summary description MooreCo Mentor Seminar:
This short summary of the MooreCo Mentor Seminar data-sheet is auto-generated and uses the product title and the first six key specs.

MooreCo Mentor Seminar, 72" (1828.8 mm), 20" (508 mm), 29" (736.6 mm), 48.9 lbs (22.2 kg)

Long summary description MooreCo Mentor Seminar:
This is an auto-generated long summary of MooreCo Mentor Seminar based on the first three specs of the first five spec groups.

MooreCo Mentor Seminar. Width: 72" (1828.8 mm), Depth: 20" (508 mm), Height: 29" (736.6 mm)