location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW18US13G SmartRack 18U Low-Profile Patch-Depth Wall-Mount Half-Height Rack Enclosure, Clear Acrylic Window, Hinged Back
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW18US13G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187383 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum load capacity of 200 lbs (90.7 kgs)
  • - Swings away from wall on hinge for easy back-door access
  • - Front door includes shatter-resistant clear acrylic window
  • - Locking steel cabinet vented at sides, top and bottom
  • - Secures 18U of 19 in. rack equipment up to 12.75 in. deep
Guarantee: 5-year limited
Long product name Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black :
The short editorial description of Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black

18U WALL MOUNT RACK ENCLOSURE SERVER CABINET HINGED 13IN ACRYLIC
More>>>
Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black:
The official marketing text of Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black as supplied by the manufacturer

The SRW18US13G SmartRack® 18U Low-Profile Patch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds (90.7 kilograms).

The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.

The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180 degrees before mounting. Convenient top and bottom ports allow easy cable routing.

The SRW18US13G comes fully assembled and ready to mount to the wall, or use the optional SRCASTER rolling caster kit (sold separately) to make it a mobile rack. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 12.75 inches deep, such as patch panels and shallow network switches.

Short summary description Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black:
This short summary of the Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW18US13G, Wall mounted rack, 18U, 249.1 lbs (113 kg), Key lock, Cable management, 80 lbs (36.3 kg)

Long summary description Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black:
This is an auto-generated long summary of Tripp Lite SRW18US13G rack cabinet 18U Wall mounted rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRW18US13G. Type: Wall mounted rack, Rack capacity: 18U, Maximum weight capacity: 249.1 lbs (113 kg), Key lock, Cable management, International Protection (IP) code: IP20. Weight: 80 lbs (36.3 kg). Product color: Black

Features
Rack capacity *
18U
Type *
Wall mounted rack
Maximum weight capacity *
249.1 lbs (113 kg)
Product color
Black
Key lock
Yes
Cable management
Yes
International Protection (IP) code
IP20
Certification
UL/CSA 60950-1, EIA-310-E
Weight & dimensions
Size (imperial)
19"
Width
23.6" (599.9 mm)
Depth
13" (330.2 mm)
Height
35.6" (904.2 mm)
Weight
80 lbs (36.3 kg)
Packaging data
Nuts included
Yes
Number of nuts
42
Screws included
Yes
Packaging data
Number of screws
42
Number of washers included
42
Manual
Yes
Package width
25" (635 mm)
Package depth
41" (1041.4 mm)
Package height
14.5" (368.3 mm)
Package weight
80 lbs (36.3 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
25" (635 mm)
Master (outer) case length
41" (1041.4 mm)
Master (outer) case height
14.5" (368.3 mm)
Master (outer) case weight
80 lbs (36.3 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black
(show image)
SRWO16US SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black
(show image)
SRWO12US2 SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black
(show image)
SRWF6UMOD SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black
(show image)
SRWF10UMOD 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW26USDPG rack cabinet 26U Wall mounted rack Black Tripp Lite SRW26USDPG rack cabinet 26U Wall mounted rack Black
(show image)
SRW26USDPG SRW26USDPG SmartRack 26U UPS-Depth Wall-Mount Half-Height Rack Enclosure, Clear Acrylic Window, Hinged Back 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW18USDPG rack cabinet 18U Wall mounted rack Black Tripp Lite SRW18USDPG rack cabinet 18U Wall mounted rack Black
(show image)
SRW18USDPG SRW18USDPG SmartRack 18U UPS-Depth Wall-Mount Half-Height Rack Enclosure, Clear Acrylic Window, Hinged Back 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black
(show image)
SRWO8U22MD SRWO8U22MD SmartRack 8U/12U/22U Expandable Very Low-Profile Patch-Depth Wall-Mount 2-Post Open-Frame Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO8U22DP rack cabinet 22U Wall mounted rack Black Tripp Lite SRWO8U22DP rack cabinet 22U Wall mounted rack Black
(show image)
SRWO8U22DP SRWO8U22DP SmartRack 8U/12U/22U Expandable Low-Profile UPS-Depth Wall-Mount 2-Post Open-Frame Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF2U rack cabinet 2U Wall mounted rack Black Tripp Lite SRWF2U rack cabinet 2U Wall mounted rack Black
(show image)
SRWF2U SRWF2U SmartRack 2U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Rack Enclosure Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW26USDP rack cabinet 26U Wall mounted rack Black Tripp Lite SRW26USDP rack cabinet 26U Wall mounted rack Black
(show image)
SRW26USDP SRW26USDP SmartRack 26U UPS-Depth Wall-Mount Half-Height Rack Enclosure, Hinged Back 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)