Tripp Lite logo

Tripp Lite SRW12US33G rack cabinet 12U Wall mounted rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
89326
Info modified on:
19 Feb 2024, 21:07:29
Bullet Points Tripp Lite SRW12US33G rack cabinet 12U Wall mounted rack Black:
  • - Maximum load capacity of 250 lbs (113.4 kgs)
  • - Swings away from wall bracket on a hinge for easy access
  • - Locking steel cabinet vented at sides, top and bottom
  • - Secures 12U of 19 in. rack equipment up to 32.5 in. deep
  • - Mounts to wall or rolls on floor (with optional SRCASTER)
Guarantee:
5-year limited
Long product name Tripp Lite SRW12US33G rack cabinet 12U Wall mounted rack Black:

SmartRack 12U Server-Depth Wall-Mount Small Rack Enclosure, Clear Acrylic Window, Hinged Back

Tripp Lite SRW12US33G rack cabinet 12U Wall mounted rack Black:

The SRW12US33G SmartRack 12U Server-Depth Wall-Mount Rack Enclosure Cabinet is ideal for storing 19-inch rack equipment up to 32.5 inches in depth in areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 lbs (113.4 kgs).

The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.

The cabinet swings away from the wall on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. To ensure your valuable equipment stays secure, the doors and side panels lock. The top, bottom and removable side panels are vented, which allows air to flow freely through the rack to keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing through the cabinet.

The SRW12US33G comes fully assembled and ready to mount to the wall. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 32.5 inches, such as 1U servers, UPS systems, battery packs and switches.

Short summary description Tripp Lite SRW12US33G rack cabinet 12U Wall mounted rack Black:

Tripp Lite SRW12US33G, Wall mounted rack, 12U, 250 lbs (113.4 kg), 94.6 lbs (42.9 kg), Black

Long summary description Tripp Lite SRW12US33G rack cabinet 12U Wall mounted rack Black:

Tripp Lite SRW12US33G. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 250 lbs (113.4 kg). Weight: 94.6 lbs (42.9 kg). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.