location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed Panel-Mount Type-A Extension Cable (M/F), 0.31 m (1-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U324-001-APM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191120 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:09:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects USB Type-A devices: computers, hard drives, etc.
  • - Data transfer rates up to 5 Gbps
  • - Data flows both directions simultaneously
  • - Twisted 28/24 data/power lines
  • - Backward compatible with earlier USB generations
Guarantee: Lifetime limited
Long product name Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue :
The short editorial description of Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue

USB 3.0 SuperSpeed Panel-Mount Type-A Extension Cable (M/F), 1 ft. (0.31 m)
More>>>
Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue:
The official marketing text of Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue as supplied by the manufacturer

Mount a USB 3.0 Type-A Port in a Fixed Location
Connects 2 USB-A devices, such as computers, keyboards, external hard drives and flash drives
Ideal for a computer’s front panel or a kiosk or podium’s faceplate
Data transfer rates up to 5 Gbps
Bi-directional data interface allows data to flow both directions
Backward compatible with earlier USB generations

Premium Construction for Superior Signal Transfer
Premium foil and braid shielding for error-free signal quality and EMI/RFI protection
Molded nickel-plated connectors and gold-plated copper contacts
Integral strain relief for long life
Twisted 28/24 AWG data/power lines
Rugged PVC jacket

Short summary description Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue:
This short summary of the Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U324-001-APM, 11.8" (0.3 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black, Blue

Long summary description Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue:
This is an auto-generated long summary of Tripp Lite U324-001-APM USB cable 11.8" (0.3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Blue based on the first three specs of the first five spec groups.

Tripp Lite U324-001-APM. Cable length: 11.8" (0.3 m), Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel/Gold, Product color: Black, Blue

Features
Cable length *
11.8" (0.3 m)
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Nickel/Gold
Maximum data transfer rate
5000 Mbit/s
Product color *
Black, Blue
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.41 oz (40 g)
Logistics data
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
15.9 oz (450 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191127
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)