location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Hi-Fi System FX10/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX10/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185619972
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Philips FX10/12 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth®
Long product name Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold :
The short editorial description of Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold

Powerful music wirelessly
More>>>
Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold:
The official marketing text of Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold as supplied by the manufacturer

Stream music wirelessly over Bluetooth from any smart device. A dual amplifier offers better sound quality and 230W RMS total output power gives music a solid punch.

Short summary description Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold:
This short summary of the Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FX10/12, Home audio mini system, Black, Gold, 1 discs, Tray, 230 W, 2-way

Long summary description Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold:
This is an auto-generated long summary of Philips FX10/12 home audio system Home audio mini system 230 W Black, Gold based on the first three specs of the first five spec groups.

Philips FX10/12. Type: Home audio mini system, Product color: Black, Gold, Number of optical discs: 1 discs. RMS rated power: 230 W, Speaker type: 2-way, Woofer diameter: 5.24" (13.3 cm). Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm

MAX Sound
MAX Sound

MAX Sound technology produces an instant boost in the bass, maximising volume performance and instantly creating the most impressive listening experience with just the touch of a button. Its sophisticated electronic circuitry calibrates existing sound and volume settings, instantly boosting the bass and volume to maximum levels, without distortion. The end result is a noticeable amplification of both sound spectrum and volume and a powerful audio boost that will add mileage to any music.

Digital tuning with presets
Digital tuning with presets

Simply tune into the station that you want to preset, then press and hold the preset button to memorise the frequency. With preset radio stations that can be stored, you can quickly access your favourite radio station without having to manually tune the frequencies each time.

Dual amplifier
Dual amplifier

Dual amplifier ensures enhanced sound performance by reducing inter-modulation between the woofer and tweeter, since each transducer is driven by its own dedicated amplifier. The result is deep and powerful bass sounds that have a high impact without interfering too much with the higher frequencies so they remain pure and detailed. Utilised in combination with precise, active crossover design, better control on the phase and frequency response of each transducer is achieved, resulting in more balanced and natural sound.

Audio-in
Audio-in

The Audio-in connectivity allows direct playback of Audio-in content from portable media players. Besides the benefit of enjoying your favourite music in the superior sound quality delivered by the audio system, the Audio in is also extremely convenient as all you have to do is to plug your portable MP3 player into the audio system.

Stream music via Bluetooth™
Stream music via Bluetooth™

Bluetooth is a short range wireless communication technology that is both robust and energy-efficient. The technology allows easy wireless connection to iPod/iPhone/iPad or other Bluetooth devices, such as smartphones, tablets or even laptops. So you can easily enjoy your favourite music, sound from video or game wirelessly on this speaker.

Country Distributor
United Kingdom 1 distributor(s)