location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P50t-C-10T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPUGE-00500KGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528229202
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Gold
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - Touchscreen 15.6" 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7.5 h
  • - Windows 10 Home 64-bit
Long product name Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold :
The short editorial description of Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold

15.6", Intel Core i7-6700HQ 2.6GHz, 16GB RAM DDR3L, 1TB HDD + 128GB SSD, NVIDIA GeForce GTX 950M 4GB, HD-Webcam, 802.11ac, Bluetooth 4.0 + LE, Windows 10 Home 64-bit
More>>>
Short summary description Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold:
This short summary of the Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P50t-C-10T, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 1.13 TB

Long summary description Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold:
This is an auto-generated long summary of Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold based on the first three specs of the first five spec groups.

Toshiba Satellite P50t-C-10T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Black, Gold

Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:18:51
Uk has collected 3 expert reviews for Toshiba Satellite P50t-C-10T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Gold and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-18 19:18:51
Toshiba's P50T bears the Satellite name of its cheapest consumer laptops , but this model has price and components that place it toward the top of the midrange category. See also: Best gaming laptops of 2015/16 It's a 15in model with UHD 4K touchscreen d...
Bottom line The Satellite P50t has high-end touches on a midrange model, such as UHD IGZO screen and nVidia gaming graphics, plus some metal machining to suggest premium build. It's let down by a reflective screen and lousy battery life. Despite underwhelming benchma...
80%
goodhousekeeping.co.uk
Updated:
2016-11-18 19:18:51
The Toshiba Satellite P50t-C has a 15.6in screen, runs Windows 10, and features an Intel Core i7-5500U 2.4GHz processor with a 1000GB hard disc. It's a high specification laptop with good touchscreen...
Good CD/DVD drive, Excellent graphics, Good touchscreen, Cortana voice control, Good feeling keyboard...
Bad Reasonably heavy, Doesn't start automatically when opened, Unusual for such a high specification laptop not to have backlit keyboard, Poor battery life...
Bottom line This high specification laptop is one to buy if you want a good clear touchscreen, a CD/DVD drive and enough power for office use. Don't buy it if you want to have style like an Apple laptop though...
79%
tech-boom.com
Updated:
2016-12-22 15:32:24
Today there is much talk of 4K. This resolution allows a level of detail four times larger than a Full HD panel, and has become one of the most important claims for manufacturers of tele. However, this resolution is also already reaching other parts of th...
0%