location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C70-C-1H9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCSJE-01Y011GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 17.3" HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 930M 2 GB Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 6 h
  • - Windows 10 Home 64-bit
Long product name Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White :
The short editorial description of Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White

17.3” HD+, Intel Core i5-5200U, 8 GB DDR3L RAM, 1 TB HDD, DVD Super Multi DL, NVIDIA GeForce 930M 2 GB, WebCam, 802.11b/g/n, Bluetooth, HDMI, USB 3.0, 2.6 kg, Windows 10 Home 64-bit
More>>>
Short summary description Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White:
This short summary of the Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C70-C-1H9, Intel® Core™ i5, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White:
This is an auto-generated long summary of Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White based on the first three specs of the first five spec groups.

Toshiba Satellite C70-C-1H9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:36:27
Uk has collected 5 expert reviews for Toshiba Satellite C70-C-1H9 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home White and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 23:36:27
Mixed feelings. Toshiba adds another model to the already pretty diverse segment of the 17-inch notebook category. The C70 uses standard hardware and lacks any noteworthy features. Can the notebook distinguish itself from the competition?...
Good quiet, runs cool, matte display...
Bad which is otherwise unimpressive, PWM (TFT flickering), keyboard, touchpad...
Bottom line All things considered, the Toshiba Satellite C70-C-1FT looks decent enough on paper and produces mostly decent results, but unfortunately it simply fails in many important categories.Other notebooks utilize PWM at much higher frequencies or not at all. A...
70%