Philips AVENT logo

Philips AVENT Express SCF274/23 bottle sterilizer

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88967
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips AVENT Express SCF274/23 bottle sterilizer:

6 x 260 ml, 220 - 240 V, steam

Philips AVENT Express SCF274/23 bottle sterilizer:

Fast and easy to use

Benefits and features:

- Fast and easy to use
- Sterile contents for up to 6 hours
- Large capacity
- Effective sterilisation

Short summary description Philips AVENT Express SCF274/23 bottle sterilizer:

Philips AVENT Express SCF274/23, 220-240 V, 9.25" (235 mm), 9.25" (235 mm), 12.3" (313 mm), 3.46 lbs (1.57 kg)

Long summary description Philips AVENT Express SCF274/23 bottle sterilizer:

Philips AVENT Express SCF274/23. AC input voltage: 220-240 V. Width: 9.25" (235 mm), Depth: 9.25" (235 mm), Height: 12.3" (313 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.