location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPDC13 document camera White 1/2.7" CMOS USB 1.1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPDC13
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H757040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946610115
Category:
Real-time image capture devices for displaying an object to a large audience. Like an opaque projector, a document camera is able to magnify and project the images of actual, three-dimensional objects, as well as transparencies. They are, in essence, high resolution web cams, mounted on arms so as to facilitate their placement over a page. This allows a teacher, lecturer or presenter to write on a sheet of paper or to display a two or three-dimensional object while the audience watches.
Document Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2022 14:59:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson ELPDC13 document camera White 1/2.7" CMOS USB 1.1
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1/2.7" CMOS
  • - Supported graphics resolutions: 1920 x 1080 (HD 1080)
  • - Image freeze
  • - Auto focus
  • - Interface: USB 1.1
  • - White
More>>>
Short summary description Epson ELPDC13 document camera White 1/2.7" CMOS USB 1.1:
This short summary of the Epson ELPDC13 document camera White 1/2.7" CMOS USB 1.1 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPDC13, 1/2.7", CMOS, 1920 x 1080 (HD 1080), 30 fps, Auto, Auto

Long summary description Epson ELPDC13 document camera White 1/2.7" CMOS USB 1.1:
This is an auto-generated long summary of Epson ELPDC13 document camera White 1/2.7" CMOS USB 1.1 based on the first three specs of the first five spec groups.

Epson ELPDC13. Optical sensor size: 1/2.7", Sensor type: CMOS, Supported graphics resolutions: 1920 x 1080 (HD 1080). Digital zoom: 16x, Shooting area (WxD): 11.7 x 16.5" (297 x 420 mm). Interface: USB 1.1, USB connector type: USB Type-B. Compatible memory cards: SD, Maximum memory card size: 32 GB. Power supply type: AC, Power consumption (typical): 13 W, Power consumption (standby): 0.5 W

Camera
Optical sensor size *
1/2.7"
Sensor type *
CMOS
Supported graphics resolutions *
1920 x 1080 (HD 1080)
Maximum frame rate
30 fps
White balance
Auto
Light exposure modes
Auto
Image freeze *
Yes
Light source
LED
Lens system
Auto focus
Yes
Digital zoom
16x
Shooting area (WxD)
11.7 x 16.5" (297 x 420 mm)
Ports & interfaces
Interface *
USB 1.1
USB connector type
USB Type-B
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
DC-in jack
Yes
Parallel connector
Yes
Storage
Card reader integrated
Yes
Compatible memory cards
SD
Maximum memory card size
32 GB
Technical details
Document size (max)
A3
Product color *
White
Display modes
Microscope
Split screen
Yes
Horizontal rotation angle
-90 - 90°
Vertical rotation angle
-90 - 90°
Cable lock slot
Yes
Cable lock slot type
Kensington
Built-in microphone
Yes
Lamp type
LED
Photo effects
Black&White
Bundled software
Easy Interactive Tools, TWAIN-Treiber für Epson Dokumentenkamera (für Windows)
Compatible operating systems
Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Illumination
Yes
Image quality adjustment
Brightness, Contrast
Image viewer
Yes
Output resolutions
SXGA (1280*1024)/XGA (1024*768)/WXGA 16:10 (1280*800)/WXGA 16:9 (1360*768)/1080p (1920*1080), 480p/720p/1080p
Zoom capability
Yes
Technical details
Country of origin
Philippines
Power
Power supply type *
AC
Power consumption (typical)
13 W
Power consumption (standby)
0.5 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
10.6" (270 mm)
Depth
12.5" (317 mm)
Height
17.6" (447 mm)
Weight
5.51 lbs (2.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.25" (235 mm)
Package depth
17.5" (445 mm)
Package height
7.09" (180 mm)
Package weight
10.1 lbs (4.58 kg)
Packaging content
AC adapter included
Yes
Software CD
Yes
Manual
Yes
Carrying case
Yes
Cables included
AC
Logistics data
Quantity per pallet
66 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
198.4" (5.04 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
10 pc(s)
Quantity per pallet (UK)
110 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
198.4" (5.04 m)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)