location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to VGA adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
492-11682
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:52:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - VGA (D-Sub) Male
  • - HDMI Type A (Standard) Male
  • - Black
  • - 1 pc(s)
Long product name DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black :
The short editorial description of DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black

HDMI to VGA adapter
More>>>
DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black:
The official marketing text of DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black as supplied by the manufacturer

Adapter converts HDMI to VGA
The versatile Dell HDMI to VGA adapter enables the user to view video content from any laptop or tablet with HDMI video output on a variety of VGA-compliant displays, ranging from monitors to projectors. Supporting a maximum video resolution of 1080p, this user-friendly adapter ensures a quality viewing experience and features a sleek, compact design.

Video adapter ensures connectivity
This video adapter allows you to take video content from your laptop or tablet and display it on any monitor, projector or HDTV featuring a VGA input. As long as your device is equipped with an HDMI output, this compact adapter ensures a seamless conversion. Use it to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Enjoy a crystal-clear viewing experience
The Dell HDMI to VGA adapter supports video resolution of up to 1080p to provide an enriched visual experience--an ideal way to enhance a presentation or appreciate intricate graphics.

Compact size offers easy portability
Measuring 6.9 x 1.3 x 0.5 (L x W x H) inches, this plug-and-play adapter is easy to use and keep handy for impromptu presentations for clients or movie nights with friends. The adapter is fitted with a 19-pin HDMI on one end and a 15-pin HD15 VGA on the other, a standard fit for a wide variety of VGA compatible display monitors, projectors and HDTVs.

Compatibility
This product is compatible with the following systems:
Inspiron 11 3000 Series (3135)
Inspiron 11 3000 Series (3137)
Inspiron 11 3000 Series (3138)
Inspiron 11 3000 Series (3147)
Inspiron 13 (7347)
Inspiron 14 5000 Series (5447)
Inspiron 14 7000 Series (7437)
Inspiron 15 5000 Series (5547)
Inspiron 15 7000 Series (7537)
Inspiron 17 7000 Series (7737)
Inspiron 3531
Latitude 12 (7204)
Latitude 14 (7404)
Venue 11 Pro (5130)
Venue 11 Pro (7130)
Venue 11 Pro (7139)
XPS 11
XPS 15 (9530)

Short summary description DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black:
This short summary of the DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 492-11682, VGA (D-Sub), HDMI Type A (Standard), Male, Male, Black, 1 pc(s)

Long summary description DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black:
This is an auto-generated long summary of DELL 492-11682 video cable adapter VGA (D-Sub) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

DELL 492-11682. Connector 1: VGA (D-Sub), Connector 2: HDMI Type A (Standard), Connector 1 gender: Male. Quantity per pack: 1 pc(s). Compatible products: Inspiron 11 (3135) Inspiron 11 (3137) Inspiron 11 (3138) Inspiron 14 (7437) Inspiron 15 (7537)...

Features
Connector 1 *
VGA (D-Sub)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color
Black
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compatible products
Inspiron 11 (3135) Inspiron 11 (3137) Inspiron 11 (3138) Inspiron 14 (7437) Inspiron 15 (7537) Inspiron 17 (7737) XPS 11 XPS 15 (9530)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)