location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tek Backpack - 17 - Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBKM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162457522
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 17" Black, Gray, Yellow
  • - Nylon
  • - Carrying handle(s)
  • - 28.1 oz (798 g)
Long product name DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow :
The short editorial description of DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow

Tek Backpack 17", Grey
More>>>
DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow:
The official marketing text of DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow as supplied by the manufacturer

Spacious backpack for the active professional
The Dell Tek Backpack is a smart choice for business or pleasure, featuring three compartments to keep your contents organized and electronic devices secure. It also provides enough space for a change of clothes, so you can go straight from the office to the gym or airport.

Designed for durability and comfort
The Dell Tek Backpack is constructed with durable, lightweight materials to keep your pack feeling light. The exterior features water-resistant fabrics, padded shoulder straps and a padded back panel with breathable mesh fabrics that keep you comfortable by providing air ventilation while you're on-the-go. The Dell Tek Backpack also protects your fragile electronic gear with dedicated padded laptop and tablet pockets.

Fits Dell 17-inch notebooks and smaller
The Dell Tek Backpack fits Dell laptops with screen sizes up to 17 inches and is also compatible with Latitude and Inspiron series laptops. The backpack's main compartment features a fleece-lined padded sleeve that fits up to 10-inch Dell tablets.

Convenient accessory storage
Easily keep phones, keys and other accessories organized and close-at-hand thanks to the backpack's dedicated accessory compartment and key fob. Dual side pockets fit larger items like water bottles and umbrellas, while a top zippered pocket with soft-touch lining protects sunglasses and phones from scratches.

Durable nylon construction
This backpack is designed with durable nylon to withstand the demands of everyday use.

Travel strap for easy transport
Ideal for air travel, a travel strap is included for transport on a roller bag.

The Dell™ Tek Backpack 17' is designed for laptops, tablets and accessories, featuring durable, lightweight materials and a practical design that provides modern professionals with a comfortable bag that easily transitions between work needs and active lifestyles. Dual side pockets provide storage for larger accessories like an umbrella or water bottles and a small zippered pocket conveniently located near the padded top handle features soft-touch lining to protect sunglasses or phone from scratching. Easily keep phones, keys and other accessories organized and close-at-hand thanks to the backpack's dedicated accessory compartment and key fob. The padded back panel has air mesh for cool carrying comfort.

Short summary description DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow:
This short summary of the DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-BBKM, Backpack case, 17", 28.1 oz (798 g)

Long summary description DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow:
This is an auto-generated long summary of DELL 460-BBKM laptop case 17" Backpack case Black, Gray, Yellow based on the first three specs of the first five spec groups.

DELL 460-BBKM. Case type: Backpack case, Maximum screen size: 17", Carrying handle(s). Weight: 28.1 oz (798 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
17"
Case type *
Backpack case
Material *
Nylon
Product main color *
Black, Gray, Yellow
Carrying handle(s)
Yes
Features
Quantity
1
Weight & dimensions
Width
6.3" (160 mm)
Depth
13" (330.2 mm)
Height
18.9" (480 mm)
Weight
28.1 oz (798 g)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)