location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93866 patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 19 inch (48.3 cm) Patch Panel, 24 Port
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93866 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849938665
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 14:46:52
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 93866 patch panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24-port patch panel with RJ45 sockets for connecting terminated CAT 6 network cables
  • - For tool-free assembly by solderless, screwless and stripping-free connection technology IDC mounting)
  • - 19-inch patch panel incl. fixing screws for rack mounting or mounting in server cabinets (48.3 cm)
  • - CAT 6 distributor for cable diameters up to 0.64 mm (AWG 22-26)
  • - Unshielded, high-quality metal housing for a long service life
  • - Distribution panel with numbered ports for a clean cable management
  • - Terminal strips with colour coding according to TIA 568 A/B for an easy and correct connection
Long product name Goobay 93866 patch panel :
The short editorial description of Goobay 93866 patch panel

CAT 6 19 inch (48.3 cm) Patch Panel, 24 Port
More>>>
Short summary description Goobay 93866 patch panel:
This short summary of the Goobay 93866 patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 93866, RJ-45, Cat6, U/UTP (UTP), 22/26, Black, Rack mounting

Long summary description Goobay 93866 patch panel:
This is an auto-generated long summary of Goobay 93866 patch panel based on the first three specs of the first five spec groups.

Goobay 93866. Connector(s): RJ-45, Cable types supported: Cat6, Cable shielding: U/UTP (UTP). Product color: Black, Mounting: Rack mounting. Width: 19" (483 mm), Height: 1.73" (44 mm), Depth: 2.87" (73 mm)

Brand Image Article code product Stock Price from
Goobay

Goobay 90854 patch panel 1U
(show image)
90854 90854 0.00
(excl. VAT)
0 (incl. VAT)