location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HC-VX980EG-K camcorder Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC-VX980EG-K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC-VX980EG-K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232837175
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:43:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic HC-VX980EG-K camcorder Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 18.91 MP MOS BSI 1/2.3" Black
  • - Optical zoom: 20x Digital zoom: 1500x
  • - Memory card
  • - LCD Built-in display 3"
  • - 4K Ultra HD 3840 x 2160 pixels
  • - Dolby Digital 5.1 Built-in microphone
  • - HDMI USB connectivity
  • - Wi-Fi
  • - 1940 mAh
More>>>
Short summary description Panasonic HC-VX980EG-K camcorder Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black:
This short summary of the Panasonic HC-VX980EG-K camcorder Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HC-VX980EG-K, 18.91 MP, MOS BSI, 1/2.3", 4K Ultra HD, 3", LCD

Long summary description Panasonic HC-VX980EG-K camcorder Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black:
This is an auto-generated long summary of Panasonic HC-VX980EG-K camcorder Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black based on the first three specs of the first five spec groups.

Panasonic HC-VX980EG-K. Total megapixels: 18.91 MP, Sensor type: MOS BSI, Optical sensor size: 1/2.3". Optical zoom: 20x, Digital zoom: 1500x, Focal length range: 4.08 - 81.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Display diagonal: 3", Display: LCD, Display resolution (numeric): 460800 pixels

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:47
Uk has collected 3 expert reviews for Panasonic HC-VX980EG-K camcorder Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 10:30:47
What is the Panasonic HC-VX980EB-K? The HC-VX980EB-K is the next 4K camcorder down from Panasonic's flagship HC-VXF990EB-K . It features the same core specification, but lacks a few important capabilities. It's £150 cheaper, however – although still far f...
Good Great 4K image quality, Wi-Fi multi-camera shooting, Capable manual controls...
Bad Lens control ring hasn't returned, Accessory shoe uses add-on bracket, Not a full camcorder/stills camera hybrid...
Bottom line The Panasonic HC-VX980EB-K offers many of the important features that the flagship HC-VXF990EB-K boasts for £150 less, making this a very tempting 4K video proposition...
90%
thevideomode.com
Updated:
2018-03-31 08:13:59
The HC-VX980EB-K is the next 4K camcorder down from Panasonic's flagship HC-VXF990EB-K. It features the same core specification, but lacks a few important capabilities. It's £150 cheaper, however – although still far from a budget option. Nevertheless, i...
Good Great 4K image quality, Wi-Fi multi-camera shooting, Capable manual controls...
Bad Lens control ring hasn't returned, Accessory shoe uses add-on bracket, Not a full camcorder/stills camera hybrid...
Bottom line The Panasonic HC-VX980EB-K offers many of the important features that the flagship HC-VXF990EB-K boasts for £150 less, making this a very tempting 4K video proposition...
0%
Country Distributor
Italia 1 distributor(s)