m-e FRM 500 smoke detector Photoelectrical reflection detector Wireless

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44147
Info modified on:
02 Jun 2018, 12:19:22
Long product name m-e FRM 500 smoke detector Photoelectrical reflection detector Wireless:

Wireless, Test button, 9V Alkaline battery

Short summary description m-e FRM 500 smoke detector Photoelectrical reflection detector Wireless:

m-e FRM 500, Photoelectrical reflection detector, Wireless, White, Battery, 9 V, Alkaline

Long summary description m-e FRM 500 smoke detector Photoelectrical reflection detector Wireless:

m-e FRM 500. Detector type: Photoelectrical reflection detector, Connectivity technology: Wireless, Product color: White. Power source: Battery, Battery voltage: 9 V, Battery technology: Alkaline. Diameter: 3.94" (10 cm), Height: 1.06" (27 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.