Goobay logo

Goobay 67986 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB B USB C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18625
Info modified on:
08 Jul 2024, 14:24:10
Long product name Goobay 67986 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB B USB C Black:

USB 3.0 Type-B, USB 3.1 Type-C, 5Gbit/s, PVC, 1m

Short summary description Goobay 67986 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB B USB C Black:

Goobay 67986, 39.4" (1 m), USB B, USB C, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Goobay 67986 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB B USB C Black:

Goobay 67986. Cable length: 39.4" (1 m). Connector 1: USB B, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Copper, Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.